The MSP430F5217 is a 16-bit RISC microcontroller in an 80-pin ZQE BGA package measuring 5mm × 5mm, designed for low-power mixed-signal applications. It features 64KB of flash memory, 8KB of RAM, four 16-bit timers, two universal serial communication interfaces supporting UART, SPI, and I2C, a 10-bit ADC, a hardware multiplier, three-channel DMA, and a Real-Time Clock module. The device operates with a primary supply voltage of 1.8V to 3.6V and a separate I/O supply voltage of 1.62V to 1.98V, enabling seamless interfacing with 1.8-V logic devices. Power consumption includes 150µA/MHz in active mode at 8MHz and 2.1µA in standby mode (LPM3) with RTC active. Wakeup from standby occurs in 3.5µs. It supports JTAG and Spy-Bi-Wire programming, operates from -40°C to 85°C, and meets RoHS standards. This device lacks the ADC present in the MSP430F522x series.
MSP430F522x, MSP430F521x Mixed Signal Microcontroller 80-BGA MICROSTAR JUNIOR -40 to 85
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)
IC MCU 16BIT 64KB FLASH 80BGA
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)
IC MCU 16BIT 64KB FLASH 80BGA
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5217IZQER | MSP430F5217IZQER-ND | MSP430F5217IZQER | MSP430F5217IZQER | MSP430F5217IZQER |
| Product Name | MSP430F5217 MSP430F522x, MSP430F521x Mixed Signal Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |
| Features | Watchdog Timer; DMA | ||||
| Bits | 16 Bit | ||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |