Texas Instruments MSP430F47197 16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 7 Sigma-Delta ADCs, LCD Driver MSP430F47197IPZ

Description
16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 7 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 7 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F47197 16-Bit Ultra-Low-Power Microcontroller,  120KB Flash, 4KB RAM, 7 Sigma-Delta ADCs, LCD Driver - MSP430F47197IPZ - Texas Instruments
Dallas, TX, United States
MSP430F47197 16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 7 Sigma-Delta ADCs, LCD Driver
MSP430F47197IPZ
MSP430F47197 16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 7 Sigma-Delta ADCs, LCD Driver MSP430F47197IPZ
16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 7 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 7 Sigma-Delta ADCs, LCD Driver 100-LQFP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318585-MSP430F47197IPZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318585-MSP430F47197IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318585-MSP430F47197IPZ
Manufacturer: Texas Instruments Win Source Part Number: 1318585-MSP430F47197 IPZ Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: MSP430 CPU16 Speed: 16MHz Standard Package: 90 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 68 Program Memory Size: 120KB (120K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 7x16b Oscillator Type: Internal Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-LQFP ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MSP430F47197IPZ-ND,2 156-MSP430F47197IPZ, TEXTISMSP430F47197IP Z,296-41517 Base Product Number: MSP430F47197 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1318585-MSP430F47197IPZ
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: MSP430 CPU16
Speed: 16MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 120KB (120K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 7x16b
Oscillator Type: Internal
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MSP430F47197IPZ-ND,2156-MSP430F47197IPZ,TEXTISMSP430F47197IPZ,296-41517
Base Product Number: MSP430F47197
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
 - MSP430F47197IPZ - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQFP100

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQFP100

Supplier's Site Datasheet
Singapore, Singapore
16-bit 16MHz 120KB 4KB Embedded Microcontroller MCU
685-MSP430F47197IPZ
16-bit 16MHz 120KB 4KB Embedded Microcontroller MCU 685-MSP430F47197IPZ
16-bit MCU, 16MHz, 120KB Flash, 4KB RAM, 7 ADC, LCD, LQFP Product overview: MSP430F47197IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 120KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 120KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F47197IPZ can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 120KB Flash, 4KB RAM, 7 ADC, LCD, LQFP Product overview: MSP430F47197IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 120KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 120KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F47197IPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-41517-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41517-ND
Microcontrollers 296-41517-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F47197IPZ
16-bit Microcontrollers - MCU MSP430F47197IPZ
16-bit Microcontrollers - MCU 16B Ultr-Lo-Pw 120KB Fl 7 Sigma-Delta ADC

16-bit Microcontrollers - MCU 16B Ultr-Lo-Pw 120KB Fl 7 Sigma-Delta ADC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F47197IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F47197IPZ
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F47197IPZ
IC MCU 16BIT 120KB FLASH 100LQFP

IC MCU 16BIT 120KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F47197IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F47197IPZ
Microcontrollers MSP430F47197IPZ
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 120KB (120K x 8) FLASH 100-LQFP (14x14)

Buy Now
Microcontrollers - MSP430F47197IPZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F47197IPZ
Microcontrollers MSP430F47197IPZ
IC MCU 16BIT 120KB FLASH 100LQFP

IC MCU 16BIT 120KB FLASH 100LQFP

Supplier's Site Datasheet
IC MCU 16BIT 120KB FLASH 100LQFP - 815-MSP430F47197IPZ - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 120KB FLASH 100LQFP
815-MSP430F47197IPZ
IC MCU 16BIT 120KB FLASH 100LQFP 815-MSP430F47197IPZ
IC MCU 16BIT 120KB FLASH 100LQFP

IC MCU 16BIT 120KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F47197IPZ 1318585-MSP430F47197IPZ MSP430F47197IPZ 685-MSP430F47197IPZ 296-41517-ND MSP430F47197IPZ MSP430F47197IPZ MSP430F47197IPZ MSP430F47197IPZ 815-MSP430F47197IPZ
Product Name MSP430F47197 16-Bit Ultra-Low-Power Microcontroller, 120KB Flash, 4KB RAM, 7 Sigma-Delta ADCs, LCD Driver Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16MHz 120KB 4KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers IC MCU 16BIT 120KB FLASH 100LQFP
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit 16 Bit
RAM 4 KB 120 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products