Texas Instruments MSP430F4371 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, USART, 160 Segment LCD MSP430F4371IPZR

Description
16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, USART, 160 Segment LCD 100-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, USART, 160 Segment LCD 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F4371 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, USART, 160 Segment LCD - MSP430F4371IPZR - Texas Instruments
Dallas, TX, United States
MSP430F4371 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, USART, 160 Segment LCD
MSP430F4371IPZR
MSP430F4371 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, USART, 160 Segment LCD MSP430F4371IPZR
16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, USART, 160 Segment LCD 100-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, USART, 160 Segment LCD 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F4371IPZR - 124984-MSP430F4371IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F4371IPZR
124984-MSP430F4371IPZR
Embedded - Embedded - Microcontrollers - MSP430F4371IPZR 124984-MSP430F4371IPZR
Manufacturer: Texas Instruments Win Source Part Number: 124984-MSP430F4371IP ZR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 32KB (32K x 8 + 256B) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 124984-MSP430F4371IPZR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 32KB (32K x 8 + 256B)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-22762-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-22762-2-ND
Microcontrollers 296-22762-2-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU
685-MSP430F4371IPZR
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU 685-MSP430F4371IPZR
16-bit 8MHz MCU, 32KB Flash, 1KB SRAM, SPI/UART, LCD, LQFP Product overview: MSP430F4371IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4371IPZR can be used for catalog matching and distributor lookup.

16-bit 8MHz MCU, 32KB Flash, 1KB SRAM, SPI/UART, LCD, LQFP Product overview: MSP430F4371IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F4371IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F4371IPZR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQFP100

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 8MHz, CMOS, PQFP100

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F4371IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F4371IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F4371IPZR
IC MCU 16BIT 32KB FLASH 100LQFP

IC MCU 16BIT 32KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F4371IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F4371IPZR
Microcontrollers MSP430F4371IPZR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 100-LQFP (14x14)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F4371IPZR
16-bit Microcontrollers - MCU MSP430F4371IPZR
16-bit Microcontrollers - MCU 32kB Flash 1024B RAM

16-bit Microcontrollers - MCU 32kB Flash 1024B RAM

Buy Now Datasheet
Microcontrollers - MSP430F4371IPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F4371IPZR
Microcontrollers MSP430F4371IPZR
IC MCU 16BIT 32KB FLASH 100LQFP

IC MCU 16BIT 32KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F4371IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F4371IPZR
Embedded - Microcontrollers MSP430F4371IPZR
IC MCU 16BIT 32KB FLASH 100LQFP

IC MCU 16BIT 32KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F4371IPZR 124984-MSP430F4371IPZR 296-22762-2-ND 685-MSP430F4371IPZR MSP430F4371IPZR MSP430F4371IPZR MSP430F4371IPZR MSP430F4371IPZR MSP430F4371IPZR MSP430F4371IPZR
Product Name MSP430F4371 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1024B RAM, USART, 160 Segment LCD Embedded - Embedded - Microcontrollers - MSP430F4371IPZR Microcontrollers 16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit
RAM 1 KB 32 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products