Texas Instruments MSP430F427A 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1KB RAM, Sigma-Delta ADC, 128 Seg LCD MSP430F427AIPM

Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1KB RAM, Sigma-Delta ADC, 128 Seg LCD 64-LQFP -40 to 85
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1KB RAM, Sigma-Delta ADC, 128 Seg LCD 64-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F427AIPM is a 16-bit ultra-low-power microcontroller with 32KB+256B flash memory and 1KB RAM, featuring three independent 16-bit sigma-delta A/D converters with differential PGA inputs, a 128-segment LCD driver, and a serial communication interface selectable as UART or SPI. It operates from 1.8V to 3.6V with active mode consumption of 400μA at 1MHz and 3.0V, and standby mode consumption of 1.6μA. Wake-up from standby takes less than 6μs. The device is packaged in a 64-pin LQFP and operates from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430F427AIPM is a 16-bit ultra-low-power microcontroller with 32KB+256B flash memory and 1KB RAM, featuring three independent 16-bit sigma-delta A/D converters with differential PGA inputs, a 128-segment LCD driver, and a serial communication interface selectable as UART or SPI. It operates from 1.8V to 3.6V with active mode consumption of 400μA at 1MHz and 3.0V, and standby mode consumption of 1.6μA. Wake-up from standby takes less than 6μs. The device is packaged in a 64-pin LQFP and operates from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F427A 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1KB RAM, Sigma-Delta ADC, 128 Seg LCD - MSP430F427AIPM - Texas Instruments
Dallas, TX, United States
MSP430F427A 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1KB RAM, Sigma-Delta ADC, 128 Seg LCD
MSP430F427AIPM
MSP430F427A 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1KB RAM, Sigma-Delta ADC, 128 Seg LCD MSP430F427AIPM
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1KB RAM, Sigma-Delta ADC, 128 Seg LCD 64-LQFP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1KB RAM, Sigma-Delta ADC, 128 Seg LCD 64-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-32660-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-32660-ND
Microcontrollers 296-32660-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU
685-MSP430F427AIPM
16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU 685-MSP430F427AIPM
8MHz 16-Bit MCU, 32KB Flash, 1KB RAM, 3x 16-bit ADC, LCD, 64-LQFP Product overview: MSP430F427AIPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F427AIPM can be used for catalog matching and distributor lookup.

8MHz 16-Bit MCU, 32KB Flash, 1KB RAM, 3x 16-bit ADC, LCD, 64-LQFP Product overview: MSP430F427AIPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F427AIPM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F427AIPM - 928180-MSP430F427AIPM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F427AIPM
928180-MSP430F427AIPM
Embedded - Embedded - Microcontrollers - MSP430F427AIPM 928180-MSP430F427AIPM
Manufacturer: Texas Instruments Win Source Part Number: 928180-MSP430F427AIP M Series: MSP430x4xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: MSP430 series Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10) Core Processor: MSP430 Speed: 8MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 32KB (32K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 3x16b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430F427 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-32660, MSP430F427AIPM-ND

Manufacturer: Texas Instruments
Win Source Part Number: 928180-MSP430F427AIPM
Series: MSP430x4xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MSP430 series Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)
Core Processor: MSP430
Speed: 8MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 32KB (32K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 3x16b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430F427
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-32660, MSP430F427AIPM-ND

Buy Now Datasheet
Microcontrollers - MSP430F427AIPM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F427AIPM
Microcontrollers MSP430F427AIPM
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments - 26AJ7653 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments
26AJ7653
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments 26AJ7653
MCU, 16BIT, MSP430, 8MHZ, LQFP-64; Product Range:MSP430 Family MSP430F4x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:32KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 8MHZ, LQFP-64; Product Range:MSP430 Family MSP430F4x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:32KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Microcontrollers - MSP430F427AIPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F427AIPM
Microcontrollers MSP430F427AIPM
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F427AIPM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F427AIPM
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F427AIPM
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F427AIPM
16-bit Microcontrollers - MCU MSP430F427AIPM
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F427AIPM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F427AIPM
Embedded - Microcontrollers MSP430F427AIPM
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F427AIPM 296-32660-ND 685-MSP430F427AIPM 928180-MSP430F427AIPM MSP430F427AIPM 26AJ7653 MSP430F427AIPM MSP430F427AIPM MSP430F427AIPM MSP430F427AIPM
Product Name MSP430F427A 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1KB RAM, Sigma-Delta ADC, 128 Seg LCD Microcontrollers 16-bit 8MHz 32KB 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F427AIPM Microcontrollers Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit 16 Bit
RAM 1 KB 1 KB 32 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details