Texas Instruments MSP430F417 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD MSP430F417IRTDR

Description
16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD 64-VQFN -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD 64-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F417 is a 16-bit ultra-low-power microcontroller with 32KB of Flash memory and 1KB of RAM, featuring an integrated LCD driver for 96 segments, a comparator, and 48 I/O pins. It operates over a supply voltage range of 1.8 V to 3.6 V, with active mode consumption of 200 μA at 1 MHz and 2.2 V, and standby mode consumption of 0.7 μA. Wake-up from standby occurs in less than 6 μs. The device is available in a 64-pin VQFN package with dimensions supporting a 9.3 mm × 9.3 mm footprint and is rated for operation from -40°C to 85°C. It supports in-system programming with no external programming voltage and includes a programmable code protection feature via a security fuse.

Datasheet Summary
Powered by GS/AI

The MSP430F417 is a 16-bit ultra-low-power microcontroller with 32KB of Flash memory and 1KB of RAM, featuring an integrated LCD driver for 96 segments, a comparator, and 48 I/O pins. It operates over a supply voltage range of 1.8 V to 3.6 V, with active mode consumption of 200 μA at 1 MHz and 2.2 V, and standby mode consumption of 0.7 μA. Wake-up from standby occurs in less than 6 μs. The device is available in a 64-pin VQFN package with dimensions supporting a 9.3 mm × 9.3 mm footprint and is rated for operation from -40°C to 85°C. It supports in-system programming with no external programming voltage and includes a programmable code protection feature via a security fuse.

Suppliers

Company
Product
Description
Supplier Links
MSP430F417 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD - MSP430F417IRTDR - Texas Instruments
Dallas, TX, United States
MSP430F417 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD
MSP430F417IRTDR
MSP430F417 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD MSP430F417IRTDR
16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD 64-VQFN -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD 64-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F417IRTDR - 1080041-MSP430F417IRTDR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F417IRTDR
1080041-MSP430F417IRTDR
Embedded - Embedded - Microcontrollers - MSP430F417IRTDR 1080041-MSP430F417IRTDR
Manufacturer: Texas Instruments Win Source Part Number: 1080041-MSP430F417IR TDR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 32KB (32K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-VQFN (9x9) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1080041-MSP430F417IRTDR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 32KB (32K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-VQFN (9x9)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8MHz 32KB 1KB VQFN Embedded Microcontroller MCU - 685-MSP430F417IRTDR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8MHz 32KB 1KB VQFN Embedded Microcontroller MCU
685-MSP430F417IRTDR
8MHz 32KB 1KB VQFN Embedded Microcontroller MCU 685-MSP430F417IRTDR
16b MCU, 8MHz, 32KB FLASH, 1KB SRAM, LCD, VQFN Product overview: MSP430F417IRTDR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 32KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 32KB, 1KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F417IRTDR can be used for catalog matching and distributor lookup.

16b MCU, 8MHz, 32KB FLASH, 1KB SRAM, LCD, VQFN Product overview: MSP430F417IRTDR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 32KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8MHz, 32KB, 1KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F417IRTDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F417IRTDR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F417IRTDR-ND
Microcontrollers MSP430F417IRTDR-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F417IRTDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F417IRTDR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F417IRTDR
IC MCU 16BIT 32KB FLASH 64VQFN

IC MCU 16BIT 32KB FLASH 64VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F417IRTDR
16-bit Microcontrollers - MCU MSP430F417IRTDR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F417IRTDR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F417IRTDR
Embedded - Microcontrollers MSP430F417IRTDR
IC MCU 16BIT 32KB FLASH 64VQFN

IC MCU 16BIT 32KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F417IRTDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F417IRTDR
Microcontrollers MSP430F417IRTDR
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now
Microcontrollers - MSP430F417IRTDR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F417IRTDR
Microcontrollers MSP430F417IRTDR
IC MCU 16BIT 32KB FLASH 64VQFN

IC MCU 16BIT 32KB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F417IRTDR 1080041-MSP430F417IRTDR 685-MSP430F417IRTDR MSP430F417IRTDR-ND MSP430F417IRTDR MSP430F417IRTDR MSP430F417IRTDR MSP430F417IRTDR MSP430F417IRTDR
Product Name MSP430F417 16-Bit Ultra-Low-Power Microcontroller, 32kB Flash, 1kB RAM, Comparator, 96 Segment LCD Embedded - Embedded - Microcontrollers - MSP430F417IRTDR 8MHz 32KB 1KB VQFN Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit
RAM 1 KB 32 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers