Texas Instruments MSP430F413 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator, 96 segment LCD MSP430F413IPM

Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator, 96 segment LCD 64-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator, 96 segment LCD 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F413 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator, 96 segment LCD - MSP430F413IPM - Texas Instruments
Dallas, TX, United States
MSP430F413 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator, 96 segment LCD
MSP430F413IPM
MSP430F413 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator, 96 segment LCD MSP430F413IPM
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator, 96 segment LCD 64-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator, 96 segment LCD 64-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 8KB Embedded Microcontroller MCU
685-MSP430F413IPM
16-bit 8MHz 8KB Embedded Microcontroller MCU 685-MSP430F413IPM
16-bit 8MHz MCU, 8KB Flash, 256B SRAM, LCD, UART, 48 I/O, LQFP Product overview: MSP430F413IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F413IPM can be used for catalog matching and distributor lookup.

16-bit 8MHz MCU, 8KB Flash, 256B SRAM, LCD, UART, 48 I/O, LQFP Product overview: MSP430F413IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F413IPM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F413IPM - 081951-MSP430F413IPM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F413IPM
081951-MSP430F413IPM
Embedded - Embedded - Microcontrollers - MSP430F413IPM 081951-MSP430F413IPM
Manufacturer: Texas Instruments Win Source Part Number: 081951-MSP430F413IPM Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Sensing & Instrumentation, Metering, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 081951-MSP430F413IPM
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Sensing & Instrumentation, Metering, Industrial

Buy Now Datasheet
Microcontrollers - 296-12085-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-12085-ND
Microcontrollers 296-12085-ND
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MSP430F413IPM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F413IPM
Microcontrollers MSP430F413IPM
IC MCU 16BIT 8KB FLASH 64LQFP

IC MCU 16BIT 8KB FLASH 64LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F413IPM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F413IPM
Embedded - Microcontrollers MSP430F413IPM
IC MCU 16BIT 8KB FLASH 64LQFP

IC MCU 16BIT 8KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F413IPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F413IPM
Microcontrollers MSP430F413IPM
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F413IPM 685-MSP430F413IPM 081951-MSP430F413IPM 296-12085-ND MSP430F413IPM MSP430F413IPM MSP430F413IPM
Product Name MSP430F413 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator, 96 segment LCD 16-bit 8MHz 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F413IPM Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products