16-Bit Ultra-Low-Power MCU, 116kB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 64-LQFP -40 to 105
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 64-LQFP (10x10)
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 64-LQFP (10x10)
IC MCU 16BIT 116KB FLASH 64LQFP
16-bit MCU, 16MHz, 116KB Flash, 8KB SRAM, 12-bit ADC/DAC, LQFP Product overview: MSP430F2618TPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 116KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 116KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2618TPMR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 024469-MSP430F2618TP
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 116KB (116K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b, D/A 2x12b
Family Name: MSP430F2618
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): MAXQ610J-2505+; MAXQ610J-2519+; MAXQ610J-2519+T; MAXQ614V-2554+T;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Portable Devices, Defence, Military & Aerospace
Quantity per package: 1k pcs
IC MCU 16BIT 116KB FLASH 64LQFP
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 64-LQFP (10x10)
MCU, 16BIT, MSP430, 16MHZ, LQFP-64; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430;
IC MCU 16BIT 116KB FLASH 64LQFP
IC MCU 16BIT 116KB FLASH 64LQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F2618TPMR | 296-MSP430F2618TPMRCT-ND | 685-MSP430F2618TPMR | 024469-MSP430F2618TPMR | MSP430F2618TPMR | MSP430F2618TPMR | MSP430F2618TPMR | 53AH7314 | MSP430F2618TPMR | MSP430F2618TPMR |
| Product Name | MSP430F2618 16-Bit Ultra-Low-Power MCU, 116kB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA | Microcontrollers | 16-bit 16MHz 116KB 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MSP430F2618TPMR | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| Features | Watchdog Timer; DMA | |||||||||
| Bits | 16 Bit | Other; A/D 8x12b; D/A 2x12b | ||||||||
| RAM | 8 KB | 8 KB | 8 KB | 116 KB | 8 KB | 8 KB | 8 KB | 8 KB |