Texas Instruments MSP430F2618 16-Bit Ultra-Low-Power MCU, 116kB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA MSP430F2618TPM

Description
16-Bit Ultra-Low-Power MCU, 116kB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 64-LQFP -40 to 105
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power MCU, 116kB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 64-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2618 16-Bit Ultra-Low-Power MCU, 116kB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA - MSP430F2618TPM - Texas Instruments
Dallas, TX, United States
MSP430F2618 16-Bit Ultra-Low-Power MCU, 116kB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA
MSP430F2618TPM
MSP430F2618 16-Bit Ultra-Low-Power MCU, 116kB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA MSP430F2618TPM
16-Bit Ultra-Low-Power MCU, 116kB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 64-LQFP -40 to 105

16-Bit Ultra-Low-Power MCU, 116kB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 64-LQFP -40 to 105

Buy Now Datasheet
16-bit 16MHz 116KB 8KB Embedded Microcontroller MCU - 685-MSP430F2618TPM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz 116KB 8KB Embedded Microcontroller MCU
685-MSP430F2618TPM
16-bit 16MHz 116KB 8KB Embedded Microcontroller MCU 685-MSP430F2618TPM
16MHz 16-bit MCU, 116KB Flash, 8KB SRAM, 12-bit ADC/DAC, I2C/SPI/UART, LQFP Product overview: MSP430F2618TPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 116KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 116KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2618TPM can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 116KB Flash, 8KB SRAM, 12-bit ADC/DAC, I2C/SPI/UART, LQFP Product overview: MSP430F2618TPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 116KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 116KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2618TPM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 6625107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6625107
Microcontrollers 6625107
MCU 16-Bit MSP430 RISC 116KB Flash LQFP

MCU 16-Bit MSP430 RISC 116KB Flash LQFP

Supplier's Site
Microcontrollers - 6625107P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6625107P
Microcontrollers 6625107P
MCU 16-Bit MSP430 RISC 116KB Flash LQFP

MCU 16-Bit MSP430 RISC 116KB Flash LQFP

Supplier's Site
Microcontrollers - 9222763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9222763
Microcontrollers 9222763
MCU 16-Bit MSP430 RISC 116KB Flash LQFP

MCU 16-Bit MSP430 RISC 116KB Flash LQFP

Supplier's Site
Embedded - Embedded - Microcontrollers - MSP430F2618TPM - 1227396-MSP430F2618TPM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2618TPM
1227396-MSP430F2618TPM
Embedded - Embedded - Microcontrollers - MSP430F2618TPM 1227396-MSP430F2618TPM
Manufacturer: Texas Instruments Win Source Part Number: 1227396-MSP430F2618T PM Family Name: MSP430F2618 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): PIC24EP128MC206-I/PT ; PIC24EP128MC206T-I/P T; MB96F625RBPMC1-GSE2; MB96F625RBPMC1-GSE1; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Sensing & Instrumentation, Metering, Test & Measurement, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 1227396-MSP430F2618TPM
Family Name: MSP430F2618
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): PIC24EP128MC206-I/PT; PIC24EP128MC206T-I/PT; MB96F625RBPMC1-GSE2; MB96F625RBPMC1-GSE1;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Sensing & Instrumentation, Metering, Test & Measurement, Portable Devices

Buy Now
Microcontrollers - 296-26223-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26223-ND
Microcontrollers 296-26223-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2618TPM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2618TPM
Embedded - Microcontrollers MSP430F2618TPM
IC MCU 16BIT 116KB FLASH 64LQFP

IC MCU 16BIT 116KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F2618TPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2618TPM
Microcontrollers MSP430F2618TPM
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 116KB (116K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Microcontrollers - MSP430F2618TPM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2618TPM
Microcontrollers MSP430F2618TPM
IC MCU 16BIT 116KB FLASH 64LQFP

IC MCU 16BIT 116KB FLASH 64LQFP

Supplier's Site Datasheet
Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments - 29AH6698 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments
29AH6698
Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments 29AH6698
MCU, 16BIT, MSP430, 16MHZ, LQFP-64; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:116KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, LQFP-64; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:116KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2618TPM 685-MSP430F2618TPM 6625107 6625107P 1227396-MSP430F2618TPM 296-26223-ND MSP430F2618TPM MSP430F2618TPM MSP430F2618TPM 29AH6698
Product Name MSP430F2618 16-Bit Ultra-Low-Power MCU, 116kB Flash, 8KB RAM, 12-Bit ADC, Dual DAC, 2 USCI, HW Mult, DMA 16-bit 16MHz 116KB 8KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F2618TPM Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments
Data Bus 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x12b; D/A 2x12b
RAM 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18NEP/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers