Enhanced Product 16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 12-Bit ADC, 2 USCIs, 64-LQFP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1227390-MSP430F249MP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)
16-bit MCU, 16MHz, 60KB Flash, 2KB RAM, 12-bit ADC, LQFP Product overview: MSP430F249MPMEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F249MPMEP can be used for catalog matching and distributor lookup.
MCU, 16BIT, MSP430, 16MHZ, LQFP-64; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430;
IC MCU 16BIT 60KB FLASH 64LQFP
16-bit Microcontrollers - MCU EP 16B MCU Ultra Low Pwr
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F249MPMEP | 1227390-MSP430F249MPMEP | 296-23918-ND | 685-MSP430F249MPMEP | 52AH7335 | MSP430F249MPMEP | MSP430F249MPMEP | MSP430F249MPMEP |
| Product Name | MSP430F249-EP Enhanced Product 16-bit Ultra-Low-Power Microcontroller, 60KB Flash, 2KB RAM, 12-Bit ADC, 2 USCIs, | Embedded - Embedded - Microcontrollers - MSP430F249MPMEP | Microcontrollers | 16-bit 16MHz 60KB 2KB Embedded Microcontroller MCU | Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||||
| Features | Watchdog Timer | |||||||
| Bits | 16 Bit | Other; A/D 8x12b | ||||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB |