Texas Instruments MSP430F248 16-bit Ultra-Low-Power Microcontroller, 48KB Flash, 4KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier MSP430F248TRGCT

Description
16-bit Ultra-Low-Power Microcontroller, 48KB Flash, 4KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier 64-VQFN -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 48KB Flash, 4KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier 64-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F248 16-bit Ultra-Low-Power Microcontroller, 48KB Flash, 4KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier - MSP430F248TRGCT - Texas Instruments
Dallas, TX, United States
MSP430F248 16-bit Ultra-Low-Power Microcontroller, 48KB Flash, 4KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier
MSP430F248TRGCT
MSP430F248 16-bit Ultra-Low-Power Microcontroller, 48KB Flash, 4KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier MSP430F248TRGCT
16-bit Ultra-Low-Power Microcontroller, 48KB Flash, 4KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier 64-VQFN -40 to 105

16-bit Ultra-Low-Power Microcontroller, 48KB Flash, 4KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier 64-VQFN -40 to 105

Buy Now Datasheet
Microcontrollers - 296-41466-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41466-1-ND
Microcontrollers 296-41466-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-41466-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41466-2-ND
Microcontrollers 296-41466-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 48KB 4KB Embedded Microcontroller MCU
685-MSP430F248TRGCT
16-bit 16MHz 48KB 4KB Embedded Microcontroller MCU 685-MSP430F248TRGCT
16MHz 16-Bit MCU, 48KB Flash, 4KB RAM, 12-bit ADC, I2C/SPI/UART, 64-VQFN Product overview: MSP430F248TRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 48KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 48KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F248TRGCT can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 48KB Flash, 4KB RAM, 12-bit ADC, I2C/SPI/UART, 64-VQFN Product overview: MSP430F248TRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 48KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 48KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F248TRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F248TRGCT - Rochester Electronics
Newburyport, MA, United States
MSP430F248 16-bit Ultra-Low-Power Microcontroller, 48KB Flash, 4KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier

MSP430F248 16-bit Ultra-Low-Power Microcontroller, 48KB Flash, 4KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F248TRGCT - 059600-MSP430F248TRGCT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F248TRGCT
059600-MSP430F248TRGCT
Embedded - Embedded - Microcontrollers - MSP430F248TRGCT 059600-MSP430F248TRGCT
Manufacturer: Texas Instruments Win Source Part Number: 059600-MSP430F248TRG CT Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 48KB (48K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 64-VQFN (9x9) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 059600-MSP430F248TRGCT
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 48KB (48K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 64-VQFN (9x9)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mcu, 16Bit, Msp430, 16Mhz, Vqfn-64; Product Range Texas Instruments - 26AJ7649 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Vqfn-64; Product Range Texas Instruments
26AJ7649
Mcu, 16Bit, Msp430, 16Mhz, Vqfn-64; Product Range Texas Instruments 26AJ7649
MCU, 16BIT, MSP430, 16MHZ, VQFN-64; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:48KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, VQFN-64; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:48KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Microcontrollers - MSP430F248TRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F248TRGCT
Microcontrollers MSP430F248TRGCT
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8 + 256B) FLASH 64-VQFN (9x9)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8 + 256B) FLASH 64-VQFN (9x9)

Buy Now
Microcontrollers - MSP430F248TRGCT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F248TRGCT
Microcontrollers MSP430F248TRGCT
IC MCU 16BIT 48KB FLASH 64VQFN

IC MCU 16BIT 48KB FLASH 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F248TRGCT
16-bit Microcontrollers - MCU MSP430F248TRGCT
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F248TRGCT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F248TRGCT
Embedded - Microcontrollers MSP430F248TRGCT
IC MCU 16BIT 48KB FLASH 64VQFN

IC MCU 16BIT 48KB FLASH 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F248TRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F248TRGCT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F248TRGCT
IC MCU 16BIT 48KB FLASH 64VQFN

IC MCU 16BIT 48KB FLASH 64VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F248TRGCT 296-41466-1-ND 685-MSP430F248TRGCT MSP430F248TRGCT 059600-MSP430F248TRGCT 26AJ7649 MSP430F248TRGCT MSP430F248TRGCT MSP430F248TRGCT MSP430F248TRGCT MSP430F248TRGCT
Product Name MSP430F248 16-bit Ultra-Low-Power Microcontroller, 48KB Flash, 4KB RAM, 12-Bit ADC, 2 USCIs, HW Multiplier Microcontrollers 16-bit 16MHz 48KB 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F248TRGCT Mcu, 16Bit, Msp430, 16Mhz, Vqfn-64; Product Range Texas Instruments Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 12-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x12b
RAM 4 KB 4 KB 48 KB 4 KB 4 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215C00ZBHR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers