Texas Instruments MSP430F2471 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier MSP430F2471TPMR

Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier 64-LQFP -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier 64-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2471 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier - MSP430F2471TPMR - Texas Instruments
Dallas, TX, United States
MSP430F2471 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier
MSP430F2471TPMR
MSP430F2471 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier MSP430F2471TPMR
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier 64-LQFP -40 to 105

16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier 64-LQFP -40 to 105

Buy Now Datasheet
16-bit 16MHz 32KB 4KB Embedded Microcontroller MCU - 685-MSP430F2471TPMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz 32KB 4KB Embedded Microcontroller MCU
685-MSP430F2471TPMR
16-bit 16MHz 32KB 4KB Embedded Microcontroller MCU 685-MSP430F2471TPMR
16MHz 16-bit MCU, 32KB Flash, 4KB SRAM, I2C/SPI/UART, LQFP Product overview: MSP430F2471TPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2471TPMR can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 32KB Flash, 4KB SRAM, I2C/SPI/UART, LQFP Product overview: MSP430F2471TPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2471TPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F2471TPMR - Rochester Electronics
Newburyport, MA, United States
MSP430F2471 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier

MSP430F2471 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2471TPMR - 059599-MSP430F2471TPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2471TPMR
059599-MSP430F2471TPMR
Embedded - Embedded - Microcontrollers - MSP430F2471TPMR 059599-MSP430F2471TPMR
Manufacturer: Texas Instruments Win Source Part Number: 059599-MSP430F2471TP MR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 32KB (32K x 8 + 256B) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 059599-MSP430F2471TPMR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 32KB (32K x 8 + 256B)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-23072-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23072-2-ND
Microcontrollers 296-23072-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2471TPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2471TPMR
Embedded - Microcontrollers MSP430F2471TPMR
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2471TPMR
16-bit Microcontrollers - MCU MSP430F2471TPMR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet
Microcontrollers - MSP430F2471TPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2471TPMR
Microcontrollers MSP430F2471TPMR
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F2471TPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2471TPMR
Microcontrollers MSP430F2471TPMR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2471TPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2471TPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2471TPMR
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2471TPMR 685-MSP430F2471TPMR MSP430F2471TPMR 059599-MSP430F2471TPMR 296-23072-2-ND MSP430F2471TPMR MSP430F2471TPMR MSP430F2471TPMR MSP430F2471TPMR MSP430F2471TPMR
Product Name MSP430F2471 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 4KB RAM, 2 USCIs, HW Multiplier 16-bit 16MHz 32KB 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2471TPMR Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 4 KB 4 KB 32 KB 4 KB 4 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - 5962-9682401QXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details