The MSP430F241x series is a family of 16-bit ultra-low-power microcontrollers featuring 92KB + 256 bytes of flash memory, 4KB of RAM, a 12-bit analog-to-digital converter, two universal serial communication interfaces, and a hardware multiplier. It operates from 1.8 V to 3.6 V, with active mode current consumption of 365 µA at 1 MHz and 2.2 V, and standby mode consumption of 0.5 µA. The devices support wake-up from standby in less than 1 µs and are available in LQFP-64, LQFP-80, and nFBGA-113 packages. The LQFP-64 package measures 10 mm × 10 mm, the LQFP-80 measures 12 mm × 12 mm, and the nFBGA-113 measures 7 mm × 7 mm. Operating temperature range is -40°C to 105°C.
16-Bit Ultra-Low-Power Microcontroller, 92KB Flash, 4KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier 113-BGA MICROSTAR JUNIOR -40 to 105
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7)
16-bit Microcontrollers - MCU 16B Ultra-Lo Mictrlr 92KB Fl 4KB RAM
IC MCU 16BIT 92KB FLASH 113BGA
IC MCU 16BIT 92KB FLASH 113BGA
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F2416TZQWR | 296-24710-2-ND | MSP430F2416TZQWR | MSP430F2416TZQWR | MSP430F2416TZQWR | MSP430F2416TZQWR |
| Product Name | MSP430F2416 16-Bit Ultra-Low-Power Microcontroller, 92KB Flash, 4KB RAM, 12 Bit ADC, 2 USCIs, HW Multiplier | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer | |||||
| Bits | 16 Bit | Other; A/D 8x12b | ||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB |