Texas Instruments MSP430F235 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2KB RAM, 12-Bit ADC, USCI, HW Multiplier MSP430F235TPM

Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2KB RAM, 12-Bit ADC, USCI, HW Multiplier 64-LQFP -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2KB RAM, 12-Bit ADC, USCI, HW Multiplier 64-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F235 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2KB RAM, 12-Bit ADC, USCI, HW Multiplier - MSP430F235TPM - Texas Instruments
Dallas, TX, United States
MSP430F235 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2KB RAM, 12-Bit ADC, USCI, HW Multiplier
MSP430F235TPM
MSP430F235 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2KB RAM, 12-Bit ADC, USCI, HW Multiplier MSP430F235TPM
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2KB RAM, 12-Bit ADC, USCI, HW Multiplier 64-LQFP -40 to 105

16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2KB RAM, 12-Bit ADC, USCI, HW Multiplier 64-LQFP -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F235TPM - 1227371-MSP430F235TPM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F235TPM
1227371-MSP430F235TPM
Embedded - Embedded - Microcontrollers - MSP430F235TPM 1227371-MSP430F235TPM
Manufacturer: Texas Instruments Win Source Part Number: 1227371-MSP430F235TP M Manufacturer Homepage: www.ti.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227371-MSP430F235TPM
Manufacturer Homepage: www.ti.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
16MHz 16KB 2KB Embedded Microcontroller MCU - 685-MSP430F235TPM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16MHz 16KB 2KB Embedded Microcontroller MCU
685-MSP430F235TPM
16MHz 16KB 2KB Embedded Microcontroller MCU 685-MSP430F235TPM
16MHz 16b MCU, 16KB FLASH, 2KB SRAM, 12-bit ADC, I2C/SPI/UART, 64-LQFP Product overview: MSP430F235TPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F235TPM can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 16KB FLASH, 2KB SRAM, 12-bit ADC, I2C/SPI/UART, 64-LQFP Product overview: MSP430F235TPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F235TPM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-26213-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26213-ND
Microcontrollers 296-26213-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F235TPM
16-bit Microcontrollers - MCU MSP430F235TPM
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet
Microcontrollers - MSP430F235TPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F235TPM
Microcontrollers MSP430F235TPM
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments - 33AH4540 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments
33AH4540
Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments 33AH4540
MCU, 16BIT, MSP430, 16MHZ, LQFP-64; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, LQFP-64; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F235TPM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F235TPM
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F235TPM
IC MCU 16BIT 16KB FLASH 64LQFP

IC MCU 16BIT 16KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F235TPM 1227371-MSP430F235TPM 685-MSP430F235TPM 296-26213-ND MSP430F235TPM MSP430F235TPM 33AH4540 MSP430F235TPM
Product Name MSP430F235 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2KB RAM, 12-Bit ADC, USCI, HW Multiplier Embedded - Embedded - Microcontrollers - MSP430F235TPM 16MHz 16KB 2KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Mcu, 16Bit, Msp430, 16Mhz, Lqfp-64; Product Range Texas Instruments Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x12b
RAM 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers