Texas Instruments MSP430F2350 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator MSP430F2350IYFFT

Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator 49-DSBGA -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator 49-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2350 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator - MSP430F2350IYFFT - Texas Instruments
Dallas, TX, United States
MSP430F2350 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator
MSP430F2350IYFFT
MSP430F2350 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator MSP430F2350IYFFT
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator 49-DSBGA -40 to 85

16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator 49-DSBGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 16KB 16MHz Embedded Microcontroller MCU
685-MSP430F2350IYFFT
16-bit 16KB 16MHz Embedded Microcontroller MCU 685-MSP430F2350IYFFT
16-bit RISC MCU, 16KB Flash, 49-Pin DSBGA, 16MHz Product overview: MSP430F2350IYFFT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2350IYFFT can be used for catalog matching and distributor lookup.

16-bit RISC MCU, 16KB Flash, 49-Pin DSBGA, 16MHz Product overview: MSP430F2350IYFFT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2350IYFFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-MSP430F2350IYFFTTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2350IYFFT - 789536-MSP430F2350IYFFT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2350IYFFT
789536-MSP430F2350IYFFT
Embedded - Embedded - Microcontrollers - MSP430F2350IYFFT 789536-MSP430F2350IYFFT
Manufacturer: Texas Instruments Win Source Part Number: 789536-MSP430F2350IY FFT Series: MSP430F2xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 49-UFBGA, DSBGA Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8 + 256B) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: Slope A/D Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Categories: Integrated Circuits (ICs) Manufacturer Package: 49-DSBGA (2.8x2.8) Alternative Parts (Cross-Reference): MSP430F2350IRHAR; MAXQ610B-0000+; MSP430F2350IYFFR; MSP430F2350IYFFT; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789536-MSP430F2350IYFFT
Series: MSP430F2xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 49-UFBGA, DSBGA
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: Slope A/D
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 49-DSBGA (2.8x2.8)
Alternative Parts (Cross-Reference): MSP430F2350IRHAR; MAXQ610B-0000+; MSP430F2350IYFFR; MSP430F2350IYFFT;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F2350IYFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2350IYFFT
Microcontrollers MSP430F2350IYFFT
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2350IYFFT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2350IYFFT
Embedded - Microcontrollers MSP430F2350IYFFT
IC MCU 16BIT 16KB FLASH 49DSBGA

IC MCU 16BIT 16KB FLASH 49DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2350IYFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2350IYFFT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2350IYFFT
IC MCU 16BIT 16KB FLASH 49DSBGA

IC MCU 16BIT 16KB FLASH 49DSBGA

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2350IYFFT
16-bit Microcontrollers - MCU MSP430F2350IYFFT
16-bit Microcontrollers - MCU 16B Ultra-Low-Power Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Low-Power Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2350IYFFT 685-MSP430F2350IYFFT 296-MSP430F2350IYFFTTR-ND 789536-MSP430F2350IYFFT MSP430F2350IYFFT MSP430F2350IYFFT MSP430F2350IYFFT MSP430F2350IYFFT
Product Name MSP430F2350 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 2048B RAM, Comparator 16-bit 16KB 16MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F2350IYFFT Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 2 KB 2 KB 2 KB 16 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details