Texas Instruments MSP430F2274 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM MSP430F2274TRHAR

Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 40-VQFN -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 40-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2274 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM - MSP430F2274TRHAR - Texas Instruments
Dallas, TX, United States
MSP430F2274 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM
MSP430F2274TRHAR
MSP430F2274 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM MSP430F2274TRHAR
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 40-VQFN -40 to 105

16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 40-VQFN -40 to 105

Buy Now Datasheet
Microcontrollers - 296-46140-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-46140-1-ND
Microcontrollers 296-46140-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-46140-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-46140-2-ND
Microcontrollers 296-46140-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Singapore, Singapore
16MHz 32KB 1KB VQFN Embedded Microcontroller MCU
685-MSP430F2274TRHAR
16MHz 32KB 1KB VQFN Embedded Microcontroller MCU 685-MSP430F2274TRHAR
16b MCU, 16MHz, 32KB FLASH, 1KB SRAM, 12-ch ADC, I2C/SPI/UART, 40-VQFN Product overview: MSP430F2274TRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 32KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 32KB, 1KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2274TRHAR can be used for catalog matching and distributor lookup.

16b MCU, 16MHz, 32KB FLASH, 1KB SRAM, 12-ch ADC, I2C/SPI/UART, 40-VQFN Product overview: MSP430F2274TRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 32KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 32KB, 1KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2274TRHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2274TRHAR - 1227365-MSP430F2274TRHAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2274TRHAR
1227365-MSP430F2274TRHAR
Embedded - Embedded - Microcontrollers - MSP430F2274TRHAR 1227365-MSP430F2274TRHAR
Manufacturer: Texas Instruments Win Source Part Number: 1227365-MSP430F2274T RHAR Series: MSP430F2xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 40-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 32KB (32K x 8 + 256B) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F2274 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): MSP430F2272TRHARQ1; MAXQ2000-RAX+; MAXQ610J-2548+T; Introduction Date: March 22, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227365-MSP430F2274TRHAR
Series: MSP430F2xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 40-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 32KB (32K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F2274
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): MSP430F2272TRHARQ1; MAXQ2000-RAX+; MAXQ610J-2548+T;
Introduction Date: March 22, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F2274TRHAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2274TRHAR
Microcontrollers MSP430F2274TRHAR
IC MCU 16BIT 32KB FLASH 40VQFN

IC MCU 16BIT 32KB FLASH 40VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F2274TRHAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2274TRHAR
Embedded - Microcontrollers MSP430F2274TRHAR
IC MCU 16BIT 32KB FLASH 40VQFN

IC MCU 16BIT 32KB FLASH 40VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2274TRHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2274TRHAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2274TRHAR
IC MCU 16BIT 32KB FLASH 40VQFN

IC MCU 16BIT 32KB FLASH 40VQFN

Supplier's Site
Microcontrollers - MSP430F2274TRHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2274TRHAR
Microcontrollers MSP430F2274TRHAR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2274TRHAR
16-bit Microcontrollers - MCU MSP430F2274TRHAR
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2274TRHAR 296-46140-1-ND 685-MSP430F2274TRHAR 1227365-MSP430F2274TRHAR MSP430F2274TRHAR MSP430F2274TRHAR MSP430F2274TRHAR MSP430F2274TRHAR MSP430F2274TRHAR
Product Name MSP430F2274 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM Microcontrollers 16MHz 32KB 1KB VQFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2274TRHAR Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 1 KB 1 KB 1 KB 32 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
 - CR16MCS9VJE7/NOPB - Rochester Electronics
Specs
Data Bus 16 Bit
Life Cycle Stage Rochester Active
Serial Interface CAN
View Details
6 suppliers