Texas Instruments MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM MSP430F2272IYFFT

Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 49-DSBGA -40 to 85
Request a Quote
Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 49-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F2272IYFFT is a 16-bit ultra-low-power microcontroller from Texas Instruments, featuring 32KB of Flash memory and 1KB of RAM. It operates within a supply voltage range of 1.8V to 3.6V and is designed for applications requiring low power consumption, with active mode current as low as 270 µA at 1 MHz and 2.2V. The device includes a 10-bit analog-to-digital converter (ADC) capable of 200 ksps, two 16-bit timers, and a universal serial communication interface, making it suitable for mixed-signal applications. The microcontroller supports various low-power modes, allowing for quick wake-up times of less than 1 µs from standby. It is available in a 49-pin DSBGA package and is rated for operation between -40°C and 85°C, making it suitable for a range of environmental conditions. Typical applications include sensor systems and stand-alone RF sensor front ends.

Datasheet Summary
Powered by GS/AI

The MSP430F2272IYFFT is a 16-bit ultra-low-power microcontroller from Texas Instruments, featuring 32KB of Flash memory and 1KB of RAM. It operates within a supply voltage range of 1.8V to 3.6V and is designed for applications requiring low power consumption, with active mode current as low as 270 µA at 1 MHz and 2.2V. The device includes a 10-bit analog-to-digital converter (ADC) capable of 200 ksps, two 16-bit timers, and a universal serial communication interface, making it suitable for mixed-signal applications. The microcontroller supports various low-power modes, allowing for quick wake-up times of less than 1 µs from standby. It is available in a 49-pin DSBGA package and is rated for operation between -40°C and 85°C, making it suitable for a range of environmental conditions. Typical applications include sensor systems and stand-alone RF sensor front ends.

Suppliers

Company
Product
Description
Supplier Links
MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM - MSP430F2272IYFFT - Texas Instruments
Dallas, TX, United States
MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM
MSP430F2272IYFFT
MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM MSP430F2272IYFFT
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 49-DSBGA -40 to 85

16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 49-DSBGA -40 to 85

Buy Now Datasheet
 - MSP430F2272IYFFT - Rochester Electronics
Newburyport, MA, United States
MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 512B RAM

MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 512B RAM

Supplier's Site Datasheet
Microcontrollers - 296-MSP430F2272IYFFTCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

Buy Now Datasheet
Microcontrollers - 296-MSP430F2272IYFFTTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 32KB 1KB Embedded Microcontroller MCU
685-MSP430F2272IYFFT
16-bit 16MHz 32KB 1KB Embedded Microcontroller MCU 685-MSP430F2272IYFFT
16MHz 16-Bit MCU, 32KB Flash, 1KB RAM, 10-bit ADC, I2C/SPI/UART, 49-DSBGA Product overview: MSP430F2272IYFFT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2272IYFFT can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 32KB Flash, 1KB RAM, 10-bit ADC, I2C/SPI/UART, 49-DSBGA Product overview: MSP430F2272IYFFT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2272IYFFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2272IYFFT - 789533-MSP430F2272IYFFT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2272IYFFT
789533-MSP430F2272IYFFT
Embedded - Embedded - Microcontrollers - MSP430F2272IYFFT 789533-MSP430F2272IYFFT
Manufacturer: Texas Instruments Win Source Part Number: 789533-MSP430F2272IY FFT Series: MSP430F2xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 49-UFBGA, DSBGA Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 32KB (32K x 8 + 256B) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F2272 Categories: Integrated Circuits (ICs) Manufacturer Package: 49-DSBGA (2.8x2.8) Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAX31782ETL+; MAX31782ETL+T; Introduction Date: July 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 789533-MSP430F2272IYFFT
Series: MSP430F2xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 49-UFBGA, DSBGA
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 32KB (32K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F2272
Categories: Integrated Circuits (ICs)
Manufacturer Package: 49-DSBGA (2.8x2.8)
Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAX31782ETL+; MAX31782ETL+T;
Introduction Date: July 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Microcontrollers - MSP430F2272IYFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2272IYFFT
Microcontrollers MSP430F2272IYFFT
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 49-DSBGA (2.8x2.8)

Buy Now
Embedded - Microcontrollers - MSP430F2272IYFFT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2272IYFFT
Embedded - Microcontrollers MSP430F2272IYFFT
IC MCU 16BIT 32KB FLASH 49DSBGA

IC MCU 16BIT 32KB FLASH 49DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2272IYFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2272IYFFT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2272IYFFT
IC MCU 16BIT 32KB FLASH 49DSBGA

IC MCU 16BIT 32KB FLASH 49DSBGA

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2272IYFFT
16-bit Microcontrollers - MCU MSP430F2272IYFFT
16-bit Microcontrollers - MCU 16B Ultra-Low-Power MCU

16-bit Microcontrollers - MCU 16B Ultra-Low-Power MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2272IYFFT MSP430F2272IYFFT 296-MSP430F2272IYFFTCT-ND 685-MSP430F2272IYFFT 789533-MSP430F2272IYFFT MSP430F2272IYFFT MSP430F2272IYFFT MSP430F2272IYFFT MSP430F2272IYFFT
Product Name MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM Microcontrollers 16-bit 16MHz 32KB 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2272IYFFT Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 1 KB 1 KB 32 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products