Texas Instruments MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM MSP430F2254TRHAT

Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 40-VQFN -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 40-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM - MSP430F2254TRHAT - Texas Instruments
Dallas, TX, United States
MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM
MSP430F2254TRHAT
MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM MSP430F2254TRHAT
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 40-VQFN -40 to 105

16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 40-VQFN -40 to 105

Buy Now Datasheet
 - MSP430F2254TRHAT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, Bipolar, PQCC40

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, Bipolar, PQCC40

Supplier's Site Datasheet
Singapore, Singapore
16MHz 16KB Embedded Microcontroller MCU
685-MSP430F2254TRHAT
16MHz 16KB Embedded Microcontroller MCU 685-MSP430F2254TRHAT
16MHz 16KB FLASH MCU, 512B SRAM, 12-ch 10-bit ADC, I2C/SPI/UART Product overview: MSP430F2254TRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2254TRHAT can be used for catalog matching and distributor lookup.

16MHz 16KB FLASH MCU, 512B SRAM, 12-ch 10-bit ADC, I2C/SPI/UART Product overview: MSP430F2254TRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2254TRHAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2254TRHAT - 144323-MSP430F2254TRHAT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2254TRHAT
144323-MSP430F2254TRHAT
Embedded - Embedded - Microcontrollers - MSP430F2254TRHAT 144323-MSP430F2254TRHAT
Manufacturer: Texas Instruments Win Source Part Number: 144323-MSP430F2254TR HAT Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 32 Program Memory Size: 16KB (16K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 40-VQFN (6x6) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144323-MSP430F2254TRHAT
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 32
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 40-VQFN (6x6)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-21455-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-21455-2-ND
Microcontrollers 296-21455-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2254TRHAT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2254TRHAT
Embedded - Microcontrollers MSP430F2254TRHAT
IC MCU 16BIT 16KB FLASH 40VQFN

IC MCU 16BIT 16KB FLASH 40VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2254TRHAT
16-bit Microcontrollers - MCU MSP430F2254TRHAT
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet
Microcontrollers - MSP430F2254TRHAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2254TRHAT
Microcontrollers MSP430F2254TRHAT
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2254TRHAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2254TRHAT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2254TRHAT
IC MCU 16BIT 16KB FLASH 40VQFN

IC MCU 16BIT 16KB FLASH 40VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2254TRHAT MSP430F2254TRHAT 685-MSP430F2254TRHAT 144323-MSP430F2254TRHAT 296-21455-2-ND MSP430F2254TRHAT MSP430F2254TRHAT MSP430F2254TRHAT MSP430F2254TRHAT
Product Name MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 16MHz 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2254TRHAT Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 0.5000 KB 0.5120 KB 16 KB 0.5120 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers