Texas Instruments MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM MSP430F2254TRHAR

Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 40-VQFN -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 40-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM - MSP430F2254TRHAR - Texas Instruments
Dallas, TX, United States
MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM
MSP430F2254TRHAR
MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM MSP430F2254TRHAR
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 40-VQFN -40 to 105

16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 40-VQFN -40 to 105

Buy Now Datasheet
Microcontrollers - MSP430F2254TRHAR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F2254TRHAR-ND
Microcontrollers MSP430F2254TRHAR-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Singapore, Singapore
16MHz 16KB VQFN Embedded Microcontroller MCU
685-MSP430F2254TRHAR
16MHz 16KB VQFN Embedded Microcontroller MCU 685-MSP430F2254TRHAR
16MHz 16KB FLASH MCU, 512B SRAM, 12-ch 10-bit ADC, I2C/SPI/UART, 32 GPIO, VQFN Product overview: MSP430F2254TRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2254TRHAR can be used for catalog matching and distributor lookup.

16MHz 16KB FLASH MCU, 512B SRAM, 12-ch 10-bit ADC, I2C/SPI/UART, 32 GPIO, VQFN Product overview: MSP430F2254TRHAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2254TRHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2254TRHAR - 789532-MSP430F2254TRHAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2254TRHAR
789532-MSP430F2254TRHAR
Embedded - Embedded - Microcontrollers - MSP430F2254TRHAR 789532-MSP430F2254TRHAR
Manufacturer: Texas Instruments Win Source Part Number: 789532-MSP430F2254TR HAR Series: MSP430F2xx Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 40-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8 + 256B) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F2254 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MAXQ610J-2519+T; Introduction Date: March 22, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789532-MSP430F2254TRHAR
Series: MSP430F2xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 40-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F2254
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MAXQ610J-2519+T;
Introduction Date: March 22, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2254TRHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2254TRHAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2254TRHAR
IC MCU 16BIT 16KB FLASH 40VQFN

IC MCU 16BIT 16KB FLASH 40VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2254TRHAR
16-bit Microcontrollers - MCU MSP430F2254TRHAR
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet
Microcontrollers - MSP430F2254TRHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2254TRHAR
Microcontrollers MSP430F2254TRHAR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now
Embedded - Microcontrollers - MSP430F2254TRHAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2254TRHAR
Embedded - Microcontrollers MSP430F2254TRHAR
IC MCU 16BIT 16KB FLASH 40VQFN

IC MCU 16BIT 16KB FLASH 40VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2254TRHAR MSP430F2254TRHAR-ND 685-MSP430F2254TRHAR 789532-MSP430F2254TRHAR MSP430F2254TRHAR MSP430F2254TRHAR MSP430F2254TRHAR MSP430F2254TRHAR
Product Name MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM Microcontrollers 16MHz 16KB VQFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2254TRHAR Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 0.5000 KB 0.5120 KB 0.5120 KB 16 KB 512 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products