Texas Instruments MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM MSP430F2254IRHAT

Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 40-VQFN -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 40-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM - MSP430F2254IRHAT - Texas Instruments
Dallas, TX, United States
MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM
MSP430F2254IRHAT
MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM MSP430F2254IRHAT
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 40-VQFN -40 to 85

16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 40-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2254IRHAT - 1227354-MSP430F2254IRHAT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2254IRHAT
1227354-MSP430F2254IRHAT
Embedded - Embedded - Microcontrollers - MSP430F2254IRHAT 1227354-MSP430F2254IRHAT
Manufacturer: Texas Instruments Win Source Part Number: 1227354-MSP430F2254I RHAT Series: MSP430F2xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 40-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8 + 256B) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F2254 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): MAXQ618J-UEI+; MAXQ613J-2563+T; MAXQ618J-2571+; Introduction Date: March 22, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227354-MSP430F2254IRHAT
Series: MSP430F2xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 40-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F2254
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): MAXQ618J-UEI+; MAXQ613J-2563+T; MAXQ618J-2571+;
Introduction Date: March 22, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-21453-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-21453-2-ND
Microcontrollers 296-21453-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Singapore, Singapore
16MHz 16KB Embedded Microcontroller MCU
685-MSP430F2254IRHAT
16MHz 16KB Embedded Microcontroller MCU 685-MSP430F2254IRHAT
16MHz 16b MCU, 16KB FLASH, 512B SRAM, 12-ch 10-bit ADC, I2C/SPI/UART Product overview: MSP430F2254IRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2254IRHAT can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 16KB FLASH, 512B SRAM, 12-ch 10-bit ADC, I2C/SPI/UART Product overview: MSP430F2254IRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2254IRHAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F2254IRHAT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, Bipolar, PQCC40

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, Bipolar, PQCC40

Supplier's Site Datasheet
Microcontrollers - MSP430F2254IRHAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2254IRHAT
Microcontrollers MSP430F2254IRHAT
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now
Embedded - Microcontrollers - MSP430F2254IRHAT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2254IRHAT
Embedded - Microcontrollers MSP430F2254IRHAT
IC MCU 16BIT 16KB FLASH 40VQFN

IC MCU 16BIT 16KB FLASH 40VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F2254IRHAT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2254IRHAT
Microcontrollers MSP430F2254IRHAT
IC MCU 16BIT 16KB FLASH 40VQFN

IC MCU 16BIT 16KB FLASH 40VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2254IRHAT 1227354-MSP430F2254IRHAT 296-21453-2-ND 685-MSP430F2254IRHAT MSP430F2254IRHAT MSP430F2254IRHAT MSP430F2254IRHAT MSP430F2254IRHAT
Product Name MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM Embedded - Embedded - Microcontrollers - MSP430F2254IRHAT Microcontrollers 16MHz 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 0.5000 KB 16 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers