Texas Instruments MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM MSP430F2252IDAR

Description
16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM - MSP430F2252IDAR - Texas Instruments
Dallas, TX, United States
MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM
MSP430F2252IDAR
MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM MSP430F2252IDAR
16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 38-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM 38-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2252IDAR - 024451-MSP430F2252IDAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2252IDAR
024451-MSP430F2252IDAR
Embedded - Embedded - Microcontrollers - MSP430F2252IDAR 024451-MSP430F2252IDAR
Manufacturer: Texas Instruments Win Source Part Number: 024451-MSP430F2252ID AR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 32 Program Memory Size: 16KB (16K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 024451-MSP430F2252IDAR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 32
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 38-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-21450-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-21450-1-ND
Microcontrollers 296-21450-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - 296-21450-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-21450-6-ND
Microcontrollers 296-21450-6-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

Buy Now Datasheet
Microcontrollers - 296-21450-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-21450-2-ND
Microcontrollers 296-21450-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 16KB Embedded Microcontroller MCU
685-MSP430F2252IDAR
16-bit 16MHz 16KB Embedded Microcontroller MCU 685-MSP430F2252IDAR
16MHz 16-bit MCU, 16KB Flash, 512B RAM, 12-ch ADC, I2C/SPI/UART Product overview: MSP430F2252IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2252IDAR can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 16KB Flash, 512B RAM, 12-ch ADC, I2C/SPI/UART Product overview: MSP430F2252IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2252IDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 16Bit, Msp430, 16Mhz, Tssop-38; Product Range Texas Instruments - 26AJ7641 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Tssop-38; Product Range Texas Instruments
26AJ7641
Mcu, 16Bit, Msp430, 16Mhz, Tssop-38; Product Range Texas Instruments 26AJ7641
MCU, 16BIT, MSP430, 16MHZ, TSSOP-38; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:38Pins; MCU RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, TSSOP-38; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:38Pins; MCU RoHS Compliant: Yes

Supplier's Site
Microcontrollers - MSP430F2252IDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2252IDAR
Microcontrollers MSP430F2252IDAR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

Buy Now
Microcontrollers - MSP430F2252IDAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2252IDAR
Microcontrollers MSP430F2252IDAR
IC MCU 16BIT 16KB FLASH 38TSSOP

IC MCU 16BIT 16KB FLASH 38TSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F2252IDAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2252IDAR
Embedded - Microcontrollers MSP430F2252IDAR
IC MCU 16BIT 16KB FLASH 38TSSOP

IC MCU 16BIT 16KB FLASH 38TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2252IDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2252IDAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2252IDAR
IC MCU 16BIT 16KB FLASH 38TSSOP

IC MCU 16BIT 16KB FLASH 38TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2252IDAR
16-bit Microcontrollers - MCU MSP430F2252IDAR
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2252IDAR 024451-MSP430F2252IDAR 296-21450-1-ND 685-MSP430F2252IDAR 26AJ7641 MSP430F2252IDAR MSP430F2252IDAR MSP430F2252IDAR MSP430F2252IDAR MSP430F2252IDAR
Product Name MSP430F2252 16-bit Ultra-Low-Power Microcontroller, 1KB Flash, 512B RAM Embedded - Embedded - Microcontrollers - MSP430F2252IDAR Microcontrollers 16-bit 16MHz 16KB Embedded Microcontroller MCU Mcu, 16Bit, Msp430, 16Mhz, Tssop-38; Product Range Texas Instruments Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 0.5000 KB 16 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details