Texas Instruments MSP430F2234 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM MSP430F2234IRHAT

Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 40-VQFN -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 40-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2234 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM - MSP430F2234IRHAT - Texas Instruments
Dallas, TX, United States
MSP430F2234 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM
MSP430F2234IRHAT
MSP430F2234 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM MSP430F2234IRHAT
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 40-VQFN -40 to 85

16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 40-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB VQFN Embedded Microcontroller MCU
685-MSP430F2234IRHAT
16-bit 16MHz 8KB VQFN Embedded Microcontroller MCU 685-MSP430F2234IRHAT
16MHz 16-Bit MCU, 8KB FLASH, 512B SRAM, 10-bit ADC, 40-VQFN Product overview: MSP430F2234IRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2234IRHAT can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 8KB FLASH, 512B SRAM, 10-bit ADC, 40-VQFN Product overview: MSP430F2234IRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2234IRHAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-21447-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-21447-2-ND
Microcontrollers 296-21447-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2234IRHAT - 1080011-MSP430F2234IRHAT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2234IRHAT
1080011-MSP430F2234IRHAT
Embedded - Embedded - Microcontrollers - MSP430F2234IRHAT 1080011-MSP430F2234IRHAT
Manufacturer: Texas Instruments Win Source Part Number: 1080011-MSP430F2234I RHAT Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 32 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-VQFN (6x6) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1080011-MSP430F2234IRHAT
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 32
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-VQFN (6x6)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2234IRHAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2234IRHAT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2234IRHAT
IC MCU 16BIT 8KB FLASH 40VQFN

IC MCU 16BIT 8KB FLASH 40VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2234IRHAT
16-bit Microcontrollers - MCU MSP430F2234IRHAT
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2234IRHAT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2234IRHAT
Embedded - Microcontrollers MSP430F2234IRHAT
IC MCU 16BIT 8KB FLASH 40VQFN

IC MCU 16BIT 8KB FLASH 40VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F2234IRHAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2234IRHAT
Microcontrollers MSP430F2234IRHAT
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 40-VQFN (6x6)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2234IRHAT 685-MSP430F2234IRHAT 296-21447-2-ND 1080011-MSP430F2234IRHAT MSP430F2234IRHAT MSP430F2234IRHAT MSP430F2234IRHAT MSP430F2234IRHAT
Product Name MSP430F2234 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 16-bit 16MHz 8KB VQFN Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F2234IRHAT Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 0.5000 KB 0.5120 KB 8 KB 512 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - CR16MCS9VJE9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers