Texas Instruments MSP430F2132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI MSP430F2132TRTVT

Description
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-WQFN -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI - MSP430F2132TRTVT - Texas Instruments
Dallas, TX, United States
MSP430F2132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI
MSP430F2132TRTVT
MSP430F2132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI MSP430F2132TRTVT
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-WQFN -40 to 105

16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI 32-WQFN -40 to 105

Buy Now Datasheet
Microcontrollers - MSP430F2132TRTVT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F2132TRTVT-ND
Microcontrollers MSP430F2132TRTVT-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 32-WQFN (5x5)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 32-WQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2132TRTVT - 789529-MSP430F2132TRTVT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2132TRTVT
789529-MSP430F2132TRTVT
Embedded - Embedded - Microcontrollers - MSP430F2132TRTVT 789529-MSP430F2132TRTVT
Manufacturer: Texas Instruments Win Source Part Number: 789529-MSP430F2132TR TVT Series: MSP430F2xx Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 32-WFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F2132 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-WQFN (5x5) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ622X-UEI+; Introduction Date: July 31, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789529-MSP430F2132TRTVT
Series: MSP430F2xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 32-WFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F2132
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-WQFN (5x5)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ622X-UEI+;
Introduction Date: July 31, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 8KB 16MHz QFN Embedded Microcontroller MCU
685-MSP430F2132TRTVT
16-bit 8KB 16MHz QFN Embedded Microcontroller MCU 685-MSP430F2132TRTVT
16-bit MCU, 8KB Flash, 512B RAM, 16MHz, 8-ch 10-bit ADC, QFN Product overview: MSP430F2132TRTVT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8KB, 16MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8KB, 16MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2132TRTVT can be used for catalog matching and distributor lookup.

16-bit MCU, 8KB Flash, 512B RAM, 16MHz, 8-ch 10-bit ADC, QFN Product overview: MSP430F2132TRTVT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8KB, 16MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8KB, 16MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2132TRTVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2132TRTVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2132TRTVT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2132TRTVT
IC MCU 16BIT 8KB FLASH 32WQFN

IC MCU 16BIT 8KB FLASH 32WQFN

Supplier's Site
Microcontrollers - MSP430F2132TRTVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2132TRTVT
Microcontrollers MSP430F2132TRTVT
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 32-WQFN (5x5)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 32-WQFN (5x5)

Buy Now
Embedded - Microcontrollers - MSP430F2132TRTVT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2132TRTVT
Embedded - Microcontrollers MSP430F2132TRTVT
IC MCU 16BIT 8KB FLASH 32WQFN

IC MCU 16BIT 8KB FLASH 32WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2132TRTVT MSP430F2132TRTVT-ND 789529-MSP430F2132TRTVT 685-MSP430F2132TRTVT MSP430F2132TRTVT MSP430F2132TRTVT MSP430F2132TRTVT
Product Name MSP430F2132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F2132TRTVT 16-bit 8KB 16MHz QFN Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.5000 KB 0.5120 KB 8 KB 0.5120 KB 512 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products