Texas Instruments MSP430F2132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI MSP430F2132TPW

Description
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI 28-TSSOP -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI 28-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI - MSP430F2132TPW - Texas Instruments
Dallas, TX, United States
MSP430F2132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI
MSP430F2132TPW
MSP430F2132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI MSP430F2132TPW
16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI 28-TSSOP -40 to 105

16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI 28-TSSOP -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322794-MSP430F2132TPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322794-MSP430F2132TPW
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322794-MSP430F2132TPW
Manufacturer: Texas Instruments Win Source Part Number: 1322794-MSP430F2132T PW Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: MSP430 CPU16 Speed: 16MHz Standard Package: 50 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 105°C Case / Package: 28-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-26202-5,MSP430F2 132TPW-ND Base Product Number: MSP430F2132 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322794-MSP430F2132TPW
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: MSP430 CPU16
Speed: 16MHz
Standard Package: 50
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 28-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-26202-5,MSP430F2132TPW-ND
Base Product Number: MSP430F2132
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 296-26202-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26202-5-ND
Microcontrollers 296-26202-5-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 28-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 28-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU
685-MSP430F2132TPW
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU 685-MSP430F2132TPW
16-bit MCU, 16MHz, 8KB FLASH, 512B SRAM, 8-ch 10-bit ADC, I2C/SPI/UART, TSSOP Product overview: MSP430F2132TPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2132TPW can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 8KB FLASH, 512B SRAM, 8-ch 10-bit ADC, I2C/SPI/UART, TSSOP Product overview: MSP430F2132TPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2132TPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F2132TPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2132TPW
Microcontrollers MSP430F2132TPW
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 28-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 28-TSSOP

Buy Now
Microcontrollers - MSP430F2132TPW - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2132TPW
Microcontrollers MSP430F2132TPW
IC MCU 16BIT 8KB FLASH 28TSSOP

IC MCU 16BIT 8KB FLASH 28TSSOP

Supplier's Site Datasheet
Mcu, 16Bit, Msp430, 16Mhz, Tssop-28; Product Range Texas Instruments - 52AH7332 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Tssop-28; Product Range Texas Instruments
52AH7332
Mcu, 16Bit, Msp430, 16Mhz, Tssop-28; Product Range Texas Instruments 52AH7332
MCU, 16BIT, MSP430, 16MHZ, TSSOP-28; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, TSSOP-28; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2132TPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2132TPW
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2132TPW
IC MCU 16BIT 8KB FLASH 28TSSOP

IC MCU 16BIT 8KB FLASH 28TSSOP

Supplier's Site
Embedded - Microcontrollers - MSP430F2132TPW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2132TPW
Embedded - Microcontrollers MSP430F2132TPW
IC MCU 16BIT 8KB FLASH 28TSSOP

IC MCU 16BIT 8KB FLASH 28TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2132TPW
16-bit Microcontrollers - MCU MSP430F2132TPW
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcntrlr

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcntrlr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2132TPW 1322794-MSP430F2132TPW 296-26202-5-ND 685-MSP430F2132TPW MSP430F2132TPW MSP430F2132TPW 52AH7332 MSP430F2132TPW MSP430F2132TPW MSP430F2132TPW
Product Name MSP430F2132 16-bit Ultra-Low-Power Microcontroller, 8kB Flash, 512B RAM, 10 bit ADC, 1 USCI Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU Microcontrollers Microcontrollers Mcu, 16Bit, Msp430, 16Mhz, Tssop-28; Product Range Texas Instruments Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.5000 KB 8 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products