Texas Instruments MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator MSP430F2131IRGER

Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 24-VQFN -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 24-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F2131IRGER is an ultra-low-power mixed-signal microcontroller from Texas Instruments, designed for applications requiring efficient power management and performance. It operates within a supply voltage range of 1.8 V to 3.6 V and features an 8KB FLASH program memory along with 256B of RAM. The device is built on a 16-bit RISC architecture, allowing for a maximum clock speed of 16 MHz and a fast wake-up time from standby mode of less than 1 Oºs. This microcontroller includes a built-in 16-bit Timer_A, an analog comparator for slope A/D conversion, and 16 general-purpose I/O pins, making it suitable for sensor systems and other applications that involve capturing and processing analog signals. The MSP430F2131IRGER is available in a 24-pin QFN package and operates over a temperature range of -40°C to 85°C. It is compliant with halogen-free standards and is considered a commonly used part in the market.

Datasheet Summary
Powered by GS/AI

The MSP430F2131IRGER is an ultra-low-power mixed-signal microcontroller from Texas Instruments, designed for applications requiring efficient power management and performance. It operates within a supply voltage range of 1.8 V to 3.6 V and features an 8KB FLASH program memory along with 256B of RAM. The device is built on a 16-bit RISC architecture, allowing for a maximum clock speed of 16 MHz and a fast wake-up time from standby mode of less than 1 Oºs. This microcontroller includes a built-in 16-bit Timer_A, an analog comparator for slope A/D conversion, and 16 general-purpose I/O pins, making it suitable for sensor systems and other applications that involve capturing and processing analog signals. The MSP430F2131IRGER is available in a 24-pin QFN package and operates over a temperature range of -40°C to 85°C. It is compliant with halogen-free standards and is considered a commonly used part in the market.

Suppliers

Company
Product
Description
Supplier Links
MSP430F2131 16-Bit  Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator - MSP430F2131IRGER - Texas Instruments
Dallas, TX, United States
MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator
MSP430F2131IRGER
MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator MSP430F2131IRGER
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 24-VQFN -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 24-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-46139-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-46139-1-ND
Microcontrollers 296-46139-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 24-VQFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-46139-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-46139-2-ND
Microcontrollers 296-46139-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 24-VQFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 24-VQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB VQFN Embedded Microcontroller MCU
685-MSP430F2131IRGER
16-bit 16MHz 8KB VQFN Embedded Microcontroller MCU 685-MSP430F2131IRGER
16-bit MCU, 16MHz, 8KB Flash, 256B SRAM, VQFN Product overview: MSP430F2131IRGER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2131IRGER can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 8KB Flash, 256B SRAM, VQFN Product overview: MSP430F2131IRGER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2131IRGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2131IRGER - 090181-MSP430F2131IRGER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2131IRGER
090181-MSP430F2131IRGER
Embedded - Embedded - Microcontrollers - MSP430F2131IRGER 090181-MSP430F2131IRGER
Manufacturer: Texas Instruments Win Source Part Number: 090181-MSP430F2131IR GER Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 16 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Family Name: MSP430F2131 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): MAXQ622X-2006+; MAXQ613X-UEI+; MAXQ618X-UEI+; MAXQ618X-0000+; Introduction Date: December 21, 2009 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 090181-MSP430F2131IRGER
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 16
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Family Name: MSP430F2131
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): MAXQ622X-2006+; MAXQ613X-UEI+; MAXQ618X-UEI+; MAXQ618X-0000+;
Introduction Date: December 21, 2009
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MSP430F2131IRGER - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQCC24

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQCC24

Supplier's Site Datasheet
16-bit Microcontrollers - MCU - MSP430F2131IRGER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2131IRGER
16-bit Microcontrollers - MCU MSP430F2131IRGER
16-bit Microcontrollers - MCU 16-Bit Ult-Lo-Pwr 8kB Flash 256B RAM

16-bit Microcontrollers - MCU 16-Bit Ult-Lo-Pwr 8kB Flash 256B RAM

Buy Now Datasheet
Microcontrollers - MSP430F2131IRGER - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2131IRGER
Microcontrollers MSP430F2131IRGER
IC MCU 16BIT 8KB FLASH 24VQFN

IC MCU 16BIT 8KB FLASH 24VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F2131IRGER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2131IRGER
Embedded - Microcontrollers MSP430F2131IRGER
IC MCU 16BIT 8KB FLASH 24VQFN

IC MCU 16BIT 8KB FLASH 24VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F2131IRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2131IRGER
Microcontrollers MSP430F2131IRGER
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 24-VQFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 24-VQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2131IRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2131IRGER
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2131IRGER
IC MCU 16BIT 8KB FLASH 24VQFN

IC MCU 16BIT 8KB FLASH 24VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2131IRGER 296-46139-1-ND 685-MSP430F2131IRGER 090181-MSP430F2131IRGER MSP430F2131IRGER MSP430F2131IRGER MSP430F2131IRGER MSP430F2131IRGER MSP430F2131IRGER MSP430F2131IRGER
Product Name MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator Microcontrollers 16-bit 16MHz 8KB VQFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2131IRGER 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - DS5510AJ/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details