Texas Instruments MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator MSP430F2131IDWR

Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 20-SOIC -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F2131IDWR is a 16-bit ultra-low-power microcontroller from Texas Instruments, featuring 8kB of flash memory and 256B of RAM. It operates within a supply voltage range of 1.8V to 3.6V and is designed for applications requiring low power consumption, with active mode current as low as 250 OºA at 1 MHz and 2.2V. The device includes a built-in comparator for analog signal processing and a 16-bit Timer_A with three capture/compare registers. It supports multiple low-power modes, allowing for standby current as low as 0.7 OºA and off mode with RAM retention at 0.1 OºA. The microcontroller is available in a 20-pin SOIC package and is suitable for sensor systems and other portable applications.

Datasheet Summary
Powered by GS/AI

The MSP430F2131IDWR is a 16-bit ultra-low-power microcontroller from Texas Instruments, featuring 8kB of flash memory and 256B of RAM. It operates within a supply voltage range of 1.8V to 3.6V and is designed for applications requiring low power consumption, with active mode current as low as 250 OºA at 1 MHz and 2.2V. The device includes a built-in comparator for analog signal processing and a 16-bit Timer_A with three capture/compare registers. It supports multiple low-power modes, allowing for standby current as low as 0.7 OºA and off mode with RAM retention at 0.1 OºA. The microcontroller is available in a 20-pin SOIC package and is suitable for sensor systems and other portable applications.

Suppliers

Company
Product
Description
Supplier Links
MSP430F2131 16-Bit  Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator - MSP430F2131IDWR - Texas Instruments
Dallas, TX, United States
MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator
MSP430F2131IDWR
MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator MSP430F2131IDWR
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 20-SOIC -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator 20-SOIC -40 to 85

Buy Now Datasheet
Microcontrollers - 296-18117-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18117-2-ND
Microcontrollers 296-18117-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - 296-18117-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18117-1-ND
Microcontrollers 296-18117-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 16MHz 8KB Embedded Microcontroller MCU
685-MSP430F2131IDWR
Industrial 16-bit 16MHz 8KB Embedded Microcontroller MCU 685-MSP430F2131IDWR
16-Bit MCU, 16MHz, 8KB Flash, 256B SRAM, 20-SOIC, Industrial Product overview: MSP430F2131IDWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 8KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2131IDWR can be used for catalog matching and distributor lookup.

16-Bit MCU, 16MHz, 8KB Flash, 256B SRAM, 20-SOIC, Industrial Product overview: MSP430F2131IDWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 8KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2131IDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2131IDWR - 144585-MSP430F2131IDWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2131IDWR
144585-MSP430F2131IDWR
Embedded - Embedded - Microcontrollers - MSP430F2131IDWR 144585-MSP430F2131IDWR
Manufacturer: Texas Instruments Win Source Part Number: 144585-MSP430F2131ID WR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 16 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 144585-MSP430F2131IDWR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 16
Program Memory Size: 8KB (8K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2131IDWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2131IDWR
Embedded - Microcontrollers MSP430F2131IDWR
IC MCU 16BIT 8KB FLASH 20SOIC

IC MCU 16BIT 8KB FLASH 20SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2131IDWR
16-bit Microcontrollers - MCU MSP430F2131IDWR
16-bit Microcontrollers - MCU 16-Bit Ult-Lo-Pwr 8kB Flash 256B RAM

16-bit Microcontrollers - MCU 16-Bit Ult-Lo-Pwr 8kB Flash 256B RAM

Buy Now Datasheet
Microcontrollers - MSP430F2131IDWR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2131IDWR
Microcontrollers MSP430F2131IDWR
IC MCU 16BIT 8KB FLASH 20SOIC

IC MCU 16BIT 8KB FLASH 20SOIC

Supplier's Site Datasheet
Microcontrollers - MSP430F2131IDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2131IDWR
Microcontrollers MSP430F2131IDWR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8 + 256B) FLASH 20-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2131IDWR 296-18117-2-ND 685-MSP430F2131IDWR 144585-MSP430F2131IDWR MSP430F2131IDWR MSP430F2131IDWR MSP430F2131IDWR MSP430F2131IDWR
Product Name MSP430F2131 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator Microcontrollers Industrial 16-bit 16MHz 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2131IDWR Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 8 KB 0.2560 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products