Texas Instruments MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator MSP430F2121IRGET

Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 24-VQFN -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator - MSP430F2121IRGET - Texas Instruments
Dallas, TX, United States
MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator
MSP430F2121IRGET
MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator MSP430F2121IRGET
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 24-VQFN -40 to 85

16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator 24-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-18115-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18115-2-ND
Microcontrollers 296-18115-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 24-VQFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 24-VQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 4KB VQFN Embedded Microcontroller MCU
685-MSP430F2121IRGET
16-bit 16MHz 4KB VQFN Embedded Microcontroller MCU 685-MSP430F2121IRGET
16-bit MCU, 16MHz, 4KB FLASH, 256B SRAM, UART, VQFN Product overview: MSP430F2121IRGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2121IRGET can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 4KB FLASH, 256B SRAM, UART, VQFN Product overview: MSP430F2121IRGET from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2121IRGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430F2121IRGET - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQCC24

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQCC24

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2121IRGET - 059593-MSP430F2121IRGET - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2121IRGET
059593-MSP430F2121IRGET
Embedded - Embedded - Microcontrollers - MSP430F2121IRGET 059593-MSP430F2121IRGET
Manufacturer: Texas Instruments Win Source Part Number: 059593-MSP430F2121IR GET Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 16 Program Memory Size: 4KB (4K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Medical, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 059593-MSP430F2121IRGET
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 16
Program Memory Size: 4KB (4K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Medical, Portable Devices

Buy Now Datasheet
16-bit Microcontrollers - MCU - MSP430F2121IRGET - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2121IRGET
16-bit Microcontrollers - MCU MSP430F2121IRGET
16-bit Microcontrollers - MCU 16-bit Ult-Lo-Pwr 4kB Flash 256B RAM

16-bit Microcontrollers - MCU 16-bit Ult-Lo-Pwr 4kB Flash 256B RAM

Buy Now Datasheet
Microcontrollers - MSP430F2121IRGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2121IRGET
Microcontrollers MSP430F2121IRGET
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 24-VQFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8 + 256B) FLASH 24-VQFN (4x4)

Buy Now
Microcontrollers - MSP430F2121IRGET - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2121IRGET
Microcontrollers MSP430F2121IRGET
IC MCU 16BIT 4KB FLASH 24VQFN

IC MCU 16BIT 4KB FLASH 24VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2121IRGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2121IRGET
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2121IRGET
IC MCU 16BIT 4KB FLASH 24VQFN

IC MCU 16BIT 4KB FLASH 24VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430F2121IRGET - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2121IRGET
Embedded - Microcontrollers MSP430F2121IRGET
IC MCU 16BIT 4KB FLASH 24VQFN

IC MCU 16BIT 4KB FLASH 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2121IRGET 296-18115-2-ND 685-MSP430F2121IRGET MSP430F2121IRGET 059593-MSP430F2121IRGET MSP430F2121IRGET MSP430F2121IRGET MSP430F2121IRGET MSP430F2121IRGET MSP430F2121IRGET
Product Name MSP430F2121 16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 256B RAM, Comparator Microcontrollers 16-bit 16MHz 4KB VQFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F2121IRGET 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 4 KB 0.2560 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products