The MSP430F2112TRHB is an ultra-low-power 16-bit microcontroller with 2 kB of Flash memory and 256 B of RAM, featuring a 10-bit 200-ksps ADC with internal reference, a comparator, and a universal serial communication interface supporting UART, SPI, and I2C. It operates from 1.8 V to 3.6 V, consumes 250 µA at 1 MHz and 2.2 V in active mode, and retains RAM at 0.1 µA in off mode. It wakes from standby in less than 1 µs. The device is packaged in a 32-pin VQFN (RHB) with an operating temperature range of -40°C to 105°C.
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 256B RAM, 10 bit ADC, 1 USCI 32-VQFN -40 to 105
| Texas Instruments | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | MSP430F2112TRHB |
| Product Name | MSP430F2112 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 256B RAM, 10 bit ADC, 1 USCI |
| Data Bus | 16 Bit |
| Clock Speed | 16 MHz |
| Features | Watchdog Timer |
| Bits | 16 Bit |
| RAM | 0.2500 KB |