Texas Instruments MSP430F2101 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator MSP430F2101IDWR

Description
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-SOIC -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2101 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator - MSP430F2101IDWR - Texas Instruments
Dallas, TX, United States
MSP430F2101 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator
MSP430F2101IDWR
MSP430F2101 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator MSP430F2101IDWR
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-SOIC -40 to 85

16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-SOIC -40 to 85

Buy Now Datasheet
 - MSP430F2101IDWR - Rochester Electronics
Newburyport, MA, United States
MSP430F2101 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator

MSP430F2101 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2101IDWR - 081946-MSP430F2101IDWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2101IDWR
081946-MSP430F2101IDWR
Embedded - Embedded - Microcontrollers - MSP430F2101IDWR 081946-MSP430F2101IDWR
Manufacturer: Texas Instruments Win Source Part Number: 081946-MSP430F2101ID WR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 16 Program Memory Size: 1KB (1K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081946-MSP430F2101IDWR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 16
Program Memory Size: 1KB (1K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-18105-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18105-2-ND
Microcontrollers 296-18105-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 1KB SOIC Embedded Microcontroller MCU
685-MSP430F2101IDWR
16-bit 16MHz 1KB SOIC Embedded Microcontroller MCU 685-MSP430F2101IDWR
16-bit MCU, 16MHz, 1KB FLASH, 128B SRAM, Timer, 20-SOIC Product overview: MSP430F2101IDWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2101IDWR can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 1KB FLASH, 128B SRAM, Timer, 20-SOIC Product overview: MSP430F2101IDWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2101IDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2101IDWR
16-bit Microcontrollers - MCU MSP430F2101IDWR
16-bit Microcontrollers - MCU 16-bit Ult-Lo-Pwr 1kB Flash 128B RAM

16-bit Microcontrollers - MCU 16-bit Ult-Lo-Pwr 1kB Flash 128B RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2101IDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2101IDWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2101IDWR
IC MCU 16BIT 1KB FLASH 20SOIC

IC MCU 16BIT 1KB FLASH 20SOIC

Supplier's Site
Microcontrollers - MSP430F2101IDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2101IDWR
Microcontrollers MSP430F2101IDWR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 20-SOIC

Buy Now
Embedded - Microcontrollers - MSP430F2101IDWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2101IDWR
Embedded - Microcontrollers MSP430F2101IDWR
IC MCU 16BIT 1KB FLASH 20SOIC

IC MCU 16BIT 1KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2101IDWR MSP430F2101IDWR 081946-MSP430F2101IDWR 296-18105-2-ND 685-MSP430F2101IDWR MSP430F2101IDWR MSP430F2101IDWR MSP430F2101IDWR MSP430F2101IDWR
Product Name MSP430F2101 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator Embedded - Embedded - Microcontrollers - MSP430F2101IDWR Microcontrollers 16-bit 16MHz 1KB SOIC Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 1 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details