Texas Instruments MSP430F2101 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator MSP430F2101IDW

Description
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-SOIC -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2101 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator - MSP430F2101IDW - Texas Instruments
Dallas, TX, United States
MSP430F2101 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator
MSP430F2101IDW
MSP430F2101 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator MSP430F2101IDW
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-SOIC -40 to 85

16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 20-SOIC -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2101IDW - 059591-MSP430F2101IDW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2101IDW
059591-MSP430F2101IDW
Embedded - Embedded - Microcontrollers - MSP430F2101IDW 059591-MSP430F2101IDW
Manufacturer: Texas Instruments Win Source Part Number: 059591-MSP430F2101ID W Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 16 Program Memory Size: 1KB (1K x 8 + 256B) Program Memory Type: FLASH Data Converters: Slope A/D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 059591-MSP430F2101IDW
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 16
Program Memory Size: 1KB (1K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: Slope A/D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-33417-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-33417-5-ND
Microcontrollers 296-33417-5-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 20-SOIC

Buy Now Datasheet
 - MSP430F2101IDW - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
16-bit 16MHz 1KB SOIC Embedded Microcontroller MCU
685-MSP430F2101IDW
16-bit 16MHz 1KB SOIC Embedded Microcontroller MCU 685-MSP430F2101IDW
16-bit MCU, 16MHz, 1KB FLASH, 128B SRAM, I2C/SPI/UART, 20-SOIC Product overview: MSP430F2101IDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2101IDW can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 1KB FLASH, 128B SRAM, I2C/SPI/UART, 20-SOIC Product overview: MSP430F2101IDW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2101IDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F2101IDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2101IDW
Microcontrollers MSP430F2101IDW
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 20-SOIC

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 20-SOIC

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2101IDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2101IDW
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2101IDW
IC MCU 16BIT 1KB FLASH 20SOIC

IC MCU 16BIT 1KB FLASH 20SOIC

Supplier's Site
Embedded - Microcontrollers - MSP430F2101IDW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2101IDW
Embedded - Microcontrollers MSP430F2101IDW
IC MCU 16BIT 1KB FLASH 20SOIC

IC MCU 16BIT 1KB FLASH 20SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2101IDW
16-bit Microcontrollers - MCU MSP430F2101IDW
16-bit Microcontrollers - MCU 16-bit Ult-Lo-Pwr 1kB Flash 128B RAM

16-bit Microcontrollers - MCU 16-bit Ult-Lo-Pwr 1kB Flash 128B RAM

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2101IDW 059591-MSP430F2101IDW 296-33417-5-ND MSP430F2101IDW 685-MSP430F2101IDW MSP430F2101IDW MSP430F2101IDW MSP430F2101IDW MSP430F2101IDW
Product Name MSP430F2101 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator Embedded - Embedded - Microcontrollers - MSP430F2101IDW Microcontrollers 16-bit 16MHz 1KB SOIC Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 1 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers