Texas Instruments MSP430F2013 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C MSP430F2013TRSAR

Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C 16-QFN -40 to 105
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C 16-QFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2013 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C - MSP430F2013TRSAR - Texas Instruments
Dallas, TX, United States
MSP430F2013 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C
MSP430F2013TRSAR
MSP430F2013 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C MSP430F2013TRSAR
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C 16-QFN -40 to 105

16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C 16-QFN -40 to 105

Buy Now Datasheet
Microcontrollers - MSP430F2013TRSAR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F2013TRSAR-ND
Microcontrollers MSP430F2013TRSAR-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 16-QFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2013TRSAR - 1227318-MSP430F2013TRSAR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2013TRSAR
1227318-MSP430F2013TRSAR
Embedded - Embedded - Microcontrollers - MSP430F2013TRSAR 1227318-MSP430F2013TRSAR
Manufacturer: Texas Instruments Win Source Part Number: 1227318-MSP430F2013T RSAR Series: MSP430F2xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 16-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 10 Program Memory Size: 2KB (2K x 8 + 256B) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 10x16b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F2013 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): MAXQ613J-2562+T; MAXQ618J-UEI+; MAXQ612J-0000+; Introduction Date: November 15, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227318-MSP430F2013TRSAR
Series: MSP430F2xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 16-VQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 10
Program Memory Size: 2KB (2K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 10x16b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F2013
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): MAXQ613J-2562+T; MAXQ618J-UEI+; MAXQ612J-0000+;
Introduction Date: November 15, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 2KB VQFN Embedded Microcontroller MCU
685-MSP430F2013TRSAR
16-bit 16MHz 2KB VQFN Embedded Microcontroller MCU 685-MSP430F2013TRSAR
16-bit MCU, 16MHz, 2KB Flash, 128B RAM, I2C/SPI, 4 ADC, VQFN Product overview: MSP430F2013TRSAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2013TRSAR can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 2KB Flash, 128B RAM, I2C/SPI, 4 ADC, VQFN Product overview: MSP430F2013TRSAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2013TRSAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F2013TRSAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2013TRSAR
Microcontrollers MSP430F2013TRSAR
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 16-QFN (4x4)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2013TRSAR
16-bit Microcontrollers - MCU MSP430F2013TRSAR
16-bit Microcontrollers - MCU 16-Bit Ultra Low Pwr 1kB Flash 2kB RAM

16-bit Microcontrollers - MCU 16-Bit Ultra Low Pwr 1kB Flash 2kB RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2013TRSAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2013TRSAR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2013TRSAR
IC MCU 16BIT 2KB FLASH 16QFN

IC MCU 16BIT 2KB FLASH 16QFN

Supplier's Site
Embedded - Microcontrollers - MSP430F2013TRSAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2013TRSAR
Embedded - Microcontrollers MSP430F2013TRSAR
IC MCU 16BIT 2KB FLASH 16QFN

IC MCU 16BIT 2KB FLASH 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2013TRSAR MSP430F2013TRSAR-ND 1227318-MSP430F2013TRSAR 685-MSP430F2013TRSAR MSP430F2013TRSAR MSP430F2013TRSAR MSP430F2013TRSAR MSP430F2013TRSAR
Product Name MSP430F2013 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F2013TRSAR 16-bit 16MHz 2KB VQFN Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit 16 Bit
RAM 0.1250 KB 0.1280 KB 2 KB 0.1280 KB 0.1280 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers