Texas Instruments MSP430F2013-EP Enhanced Product 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D MSP430F2013QRSATEP

Description
Enhanced Product 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D 16-QFN -40 to 125
Request a Quote
Description
Enhanced Product 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D 16-QFN -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F2013-EP is an ultra-low-power 16-bit mixed-signal microcontroller with 2KB Flash, 128B RAM, a 16-bit sigma-delta A/D converter with differential PGA inputs, two 16-bit timer capture/compare registers, and a universal serial interface supporting SPI and I2C. It operates from 1.8V to 3.6V, features five low-power modes, and wakes from standby in less than 1µs. The device is available in a 16-pin QFN package measuring 4.25mm × 4.25mm, rated for extended temperature operation from -40°C to 125°C, and supports spy-bi-wire for on-chip emulation. It includes a brownout detector, programmable code protection, and requires no external programming voltage for onboard serial programming.

Datasheet Summary
Powered by GS/AI

The MSP430F2013-EP is an ultra-low-power 16-bit mixed-signal microcontroller with 2KB Flash, 128B RAM, a 16-bit sigma-delta A/D converter with differential PGA inputs, two 16-bit timer capture/compare registers, and a universal serial interface supporting SPI and I2C. It operates from 1.8V to 3.6V, features five low-power modes, and wakes from standby in less than 1µs. The device is available in a 16-pin QFN package measuring 4.25mm × 4.25mm, rated for extended temperature operation from -40°C to 125°C, and supports spy-bi-wire for on-chip emulation. It includes a brownout detector, programmable code protection, and requires no external programming voltage for onboard serial programming.

Suppliers

Company
Product
Description
Supplier Links
MSP430F2013-EP Enhanced Product 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D - MSP430F2013QRSATEP - Texas Instruments
Dallas, TX, United States
MSP430F2013-EP Enhanced Product 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D
MSP430F2013QRSATEP
MSP430F2013-EP Enhanced Product 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D MSP430F2013QRSATEP
Enhanced Product 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D 16-QFN -40 to 125

Enhanced Product 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D 16-QFN -40 to 125

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2013QRSATEP - 1079986-MSP430F2013QRSATEP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2013QRSATEP
1079986-MSP430F2013QRSATEP
Embedded - Embedded - Microcontrollers - MSP430F2013QRSATEP 1079986-MSP430F2013QRSATEP
Manufacturer: Texas Instruments Win Source Part Number: 1079986-MSP430F2013Q RSATEP Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 10 Program Memory Size: 2KB (2K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 10x16b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-QFN (4x4) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1079986-MSP430F2013QRSATEP
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 10
Program Memory Size: 2KB (2K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 10x16b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-QFN (4x4)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-29259-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29259-2-ND
Microcontrollers 296-29259-2-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 16-QFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-29259-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29259-6-ND
Microcontrollers 296-29259-6-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 16-QFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-29259-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29259-1-ND
Microcontrollers 296-29259-1-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 16-QFN (4x4)

Buy Now Datasheet
 - MSP430F2013QRSATEP - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQCC16

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PQCC16

Supplier's Site Datasheet
16-bit 2kB 16MHz 3.6V Embedded Microcontroller MCU - 685-MSP430F2013QRSATEP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 2kB 16MHz 3.6V Embedded Microcontroller MCU
685-MSP430F2013QRSATEP
16-bit 2kB 16MHz 3.6V Embedded Microcontroller MCU 685-MSP430F2013QRSATEP
16-Bit MCU, 2kB Flash, 128B RAM, 16-QFN, 16MHz, 1.8-3.6V Product overview: MSP430F2013QRSATEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2kB, 16MHz, 3.6V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 2kB, 16MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2013QRSAT EP can be used for catalog matching and distributor lookup.

16-Bit MCU, 2kB Flash, 128B RAM, 16-QFN, 16MHz, 1.8-3.6V Product overview: MSP430F2013QRSATEP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2kB, 16MHz, 3.6V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 2kB, 16MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2013QRSATEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2013QRSATEP
16-bit Microcontrollers - MCU MSP430F2013QRSATEP
16-bit Microcontrollers - MCU 16B Ultra-Low-Power MCU

16-bit Microcontrollers - MCU 16B Ultra-Low-Power MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F2013QRSATEP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F2013QRSATEP
Embedded - Microcontrollers MSP430F2013QRSATEP
IC MCU 16BIT 2KB FLASH 16QFN

IC MCU 16BIT 2KB FLASH 16QFN

Supplier's Site Datasheet
Microcontrollers - MSP430F2013QRSATEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2013QRSATEP
Microcontrollers MSP430F2013QRSATEP
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 16-QFN (4x4)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2013QRSATEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2013QRSATEP
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2013QRSATEP
IC MCU 16BIT 2KB FLASH 16QFN

IC MCU 16BIT 2KB FLASH 16QFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2013QRSATEP 1079986-MSP430F2013QRSATEP 296-29259-2-ND MSP430F2013QRSATEP 685-MSP430F2013QRSATEP MSP430F2013QRSATEP MSP430F2013QRSATEP MSP430F2013QRSATEP MSP430F2013QRSATEP
Product Name MSP430F2013-EP Enhanced Product 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D Embedded - Embedded - Microcontrollers - MSP430F2013QRSATEP Microcontrollers 16-bit 2kB 16MHz 3.6V Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit 16 Bit
RAM 0.1250 KB 2 KB 0.1280 KB 0.1280 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Application Specific Microcontrollers - CP3CN37VVAWQX/E7002124 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers