Texas Instruments MSP430F149 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier MSP430F149IPMR

Description
16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-LQFP -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F149IPMR is a 16-bit ultra-low-power microcontroller with 60 KB of Flash memory and 2 KB of RAM, featuring a 12-bit ADC, two USARTs, and a hardware multiplier. It is packaged in a 64-pin LQFP with a body size of 10 mm × 10 mm and operates over a temperature range of -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430F149IPMR is a 16-bit ultra-low-power microcontroller with 60 KB of Flash memory and 2 KB of RAM, featuring a 12-bit ADC, two USARTs, and a hardware multiplier. It is packaged in a 64-pin LQFP with a body size of 10 mm × 10 mm and operates over a temperature range of -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F149 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier - MSP430F149IPMR - Texas Instruments
Dallas, TX, United States
MSP430F149 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier
MSP430F149IPMR
MSP430F149 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier MSP430F149IPMR
16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F149IPMR - 024416-MSP430F149IPMR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F149IPMR
024416-MSP430F149IPMR
Embedded - Embedded - Microcontrollers - MSP430F149IPMR 024416-MSP430F149IPMR
Manufacturer: Texas Instruments Win Source Part Number: 024416-MSP430F149IPM R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 48 Program Memory Size: 60KB (60K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x12b Family Name: MSP430F149 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 8MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): dsPIC30F6011CT-20EPT -ESG; dsPIC30F6011BT-30IPT -ESG; dsPIC30F6011BT-20EPT -ESG; Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Motor Drive & Control, Metering, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 024416-MSP430F149IPMR
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 48
Program Memory Size: 60KB (60K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Family Name: MSP430F149
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): dsPIC30F6011CT-20EPT-ESG; dsPIC30F6011BT-30IPT-ESG; dsPIC30F6011BT-20EPT-ESG;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Motor Drive & Control, Metering, Industrial

Buy Now Datasheet
Microcontrollers - 296-26186-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26186-6-ND
Microcontrollers 296-26186-6-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-26186-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26186-2-ND
Microcontrollers 296-26186-2-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-26186-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26186-1-ND
Microcontrollers 296-26186-1-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now Datasheet
 - MSP430F149IPMR - Rochester Electronics
Newburyport, MA, United States
16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier

16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier

Supplier's Site Datasheet
Singapore, Singapore
16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU
685-MSP430F149IPMR
16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU 685-MSP430F149IPMR
8MHz 16-bit MCU, 60KB FLASH, 2KB SRAM, 8-ch 12-bit ADC, SPI/UART, LQFP Product overview: MSP430F149IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F149IPMR can be used for catalog matching and distributor lookup.

8MHz 16-bit MCU, 60KB FLASH, 2KB SRAM, 8-ch 12-bit ADC, SPI/UART, LQFP Product overview: MSP430F149IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F149IPMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F149IPMR
16-bit Microcontrollers - MCU MSP430F149IPMR
16-bit Microcontrollers - MCU 60 kB Flash 2KB RAM 12b ADC-2 USART-HW

16-bit Microcontrollers - MCU 60 kB Flash 2KB RAM 12b ADC-2 USART-HW

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F149IPMR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F149IPMR
Embedded - Microcontrollers MSP430F149IPMR
IC MCU 16BIT 60KB FLASH 64LQFP

IC MCU 16BIT 60KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F149IPMR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F149IPMR
Microcontrollers MSP430F149IPMR
IC MCU 16BIT 60KB FLASH 64LQFP

IC MCU 16BIT 60KB FLASH 64LQFP

Supplier's Site Datasheet
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments - 28AH4193 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments
28AH4193
Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments 28AH4193
MCU, 16BIT, MSP430, 8MHZ, LQFP-64; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:60KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 8MHZ, LQFP-64; Product Range:MSP430 Family MSP430F1x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:8MHz; Program Memory Size:60KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F149IPMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F149IPMR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F149IPMR
IC MCU 16BIT 60KB FLASH 64LQFP

IC MCU 16BIT 60KB FLASH 64LQFP

Supplier's Site
Microcontrollers - MSP430F149IPMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F149IPMR
Microcontrollers MSP430F149IPMR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-LQFP (10x10)

Buy Now
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - MSP430F149IPMR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
MSP430F149IPMR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) MSP430F149IPMR
60KB 1.8V~3.6V MSP430 2KB 8MHz FLASH 48 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

60KB 1.8V~3.6V MSP430 2KB 8MHz FLASH 48 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F149IPMR 024416-MSP430F149IPMR 296-26186-6-ND MSP430F149IPMR 685-MSP430F149IPMR MSP430F149IPMR MSP430F149IPMR MSP430F149IPMR 28AH4193 MSP430F149IPMR MSP430F149IPMR MSP430F149IPMR
Product Name MSP430F149 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier Embedded - Embedded - Microcontrollers - MSP430F149IPMR Microcontrollers 16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Mcu, 16Bit, Msp430, 8Mhz, Lqfp-64; Product Range Texas Instruments Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer Watchdog Timer; Low Voltage Detector
Bits 16 Bit Other; A/D 8x12b Other; 12bit
RAM 2 KB 60 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products