Texas Instruments MSP430F149 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier MSP430F149IPAGR

Description
16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-TQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F149 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier - MSP430F149IPAGR - Texas Instruments
Dallas, TX, United States
MSP430F149 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier
MSP430F149IPAGR
MSP430F149 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier MSP430F149IPAGR
16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-TQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 64-TQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU
685-MSP430F149IPAGR
16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU 685-MSP430F149IPAGR
16-bit MCU, 8MHz, 60KB FLASH, 2KB SRAM, 12-bit ADC, 64-TQFP Product overview: MSP430F149IPAGR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F149IPAGR can be used for catalog matching and distributor lookup.

16-bit MCU, 8MHz, 60KB FLASH, 2KB SRAM, 12-bit ADC, 64-TQFP Product overview: MSP430F149IPAGR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, 60KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8MHz, 60KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F149IPAGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-50365-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-50365-6-ND
Microcontrollers 296-50365-6-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-TQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-50365-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-50365-1-ND
Microcontrollers 296-50365-1-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-TQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 296-50365-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-50365-2-ND
Microcontrollers 296-50365-2-ND
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-TQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F149IPAGR - 1227288-MSP430F149IPAGR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F149IPAGR
1227288-MSP430F149IPAGR
Embedded - Embedded - Microcontrollers - MSP430F149IPAGR 1227288-MSP430F149IPAGR
Manufacturer: Texas Instruments Win Source Part Number: 1227288-MSP430F149IP AGR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227288-MSP430F149IPAGR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
MCU 16-bit MSP430 MSP430 RISC 60KB Flash 2.5V/3.3V 64-Pin TQFP T/R - 815-MSP430F149IPAGR - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit MSP430 MSP430 RISC 60KB Flash 2.5V/3.3V 64-Pin TQFP T/R
815-MSP430F149IPAGR
MCU 16-bit MSP430 MSP430 RISC 60KB Flash 2.5V/3.3V 64-Pin TQFP T/R 815-MSP430F149IPAGR
MCU 16-bit MSP430 MSP430 RISC 60KB Flash 2.5V/3.3V 64-Pin TQFP T/R

MCU 16-bit MSP430 MSP430 RISC 60KB Flash 2.5V/3.3V 64-Pin TQFP T/R

Supplier's Site
Embedded - Microcontrollers - MSP430F149IPAGR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F149IPAGR
Embedded - Microcontrollers MSP430F149IPAGR
IC MCU 16BIT 60KB FLASH 64TQFP

IC MCU 16BIT 60KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F149IPAGR
16-bit Microcontrollers - MCU MSP430F149IPAGR
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F149IPAGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F149IPAGR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F149IPAGR
IC MCU 16BIT 60KB FLASH 64TQFP

IC MCU 16BIT 60KB FLASH 64TQFP

Supplier's Site
Microcontrollers - MSP430F149IPAGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F149IPAGR
Microcontrollers MSP430F149IPAGR
MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-TQFP (10x10)

MSP430 CPU16 MSP430x1xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F149IPAGR 685-MSP430F149IPAGR 296-50365-6-ND 1227288-MSP430F149IPAGR 815-MSP430F149IPAGR MSP430F149IPAGR MSP430F149IPAGR MSP430F149IPAGR MSP430F149IPAGR
Product Name MSP430F149 16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier 16-bit 8MHz 60KB 2KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F149IPAGR MCU 16-bit MSP430 MSP430 RISC 60KB Flash 2.5V/3.3V 64-Pin TQFP T/R Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 12 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x12b
RAM 2 KB 2 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers