Texas Instruments MSC1212Y4 8051 CPU with 16kB Memory, 24-Bit ADC, and Quad 16-Bit DACs MSC1212Y4PAGT

Description
8051 CPU with 16kB Memory, 24-Bit ADC, and Quad 16-Bit DACs 64-TQFP -40 to 125
Request a Quote Datasheet
Description
8051 CPU with 16kB Memory, 24-Bit ADC, and Quad 16-Bit DACs 64-TQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSC1212Y4 8051 CPU with 16kB Memory, 24-Bit ADC, and Quad 16-Bit DACs - MSC1212Y4PAGT - Texas Instruments
Dallas, TX, United States
MSC1212Y4 8051 CPU with 16kB Memory, 24-Bit ADC, and Quad 16-Bit DACs
MSC1212Y4PAGT
MSC1212Y4 8051 CPU with 16kB Memory, 24-Bit ADC, and Quad 16-Bit DACs MSC1212Y4PAGT
8051 CPU with 16kB Memory, 24-Bit ADC, and Quad 16-Bit DACs 64-TQFP -40 to 125

8051 CPU with 16kB Memory, 24-Bit ADC, and Quad 16-Bit DACs 64-TQFP -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1212Y4PAGT
059550-MSC1212Y4PAGT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1212Y4PAGT 059550-MSC1212Y4PAGT
Manufacturer: Texas Instruments Win Source Part Number: 059550-MSC1212Y4PAGT Packaging: Reel - TR Mounting: SMD (SMT) Data Interface: Serial, Parallel Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 2.7 V to 5.25 V Sampling Rate: 1k Alternative Parts (Cross-Reference): MSC1212Y4PAGR; MSC1212Y4PAGTG4; MSC1212Y4PAGRG4; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 059550-MSC1212Y4PAGT
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Interface: Serial, Parallel
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 2.7 V to 5.25 V
Sampling Rate: 1k
Alternative Parts (Cross-Reference): MSC1212Y4PAGR; MSC1212Y4PAGTG4; MSC1212Y4PAGRG4;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - MSC1212Y4PAGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
MSC1212Y4PAGT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose MSC1212Y4PAGT
IC ADC/DAC 1K 64TQFP

IC ADC/DAC 1K 64TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MSC1212Y4PAGT 059550-MSC1212Y4PAGT MSC1212Y4PAGT
Product Name MSC1212Y4 8051 CPU with 16kB Memory, 24-Bit ADC, and Quad 16-Bit DACs Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1212Y4PAGT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Parallel Serial; Parallel; Serial, Parallel
Package Type TQFP QFP; TQFP; 64-TQFP (10x10) QFP
Resolution 24 bits
Dissipation 4 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC08234BIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; DIP14
Packing Method Tube; Tube
View Details
3 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 992036-AMC1303M0510DWVR - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
ADS7869 12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs - ADS7869IPZT - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type TQFP
Screening Level Catalog
View Details
3 suppliers
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
3 suppliers