Texas Instruments ADS7869 12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs ADS7869IPZT

Description
12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs 100-TQFP -40 to 85
Request a Quote Datasheet
Description
12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs 100-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7869 12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs - ADS7869IPZT - Texas Instruments
Dallas, TX, United States
ADS7869 12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs
ADS7869IPZT
ADS7869 12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs ADS7869IPZT
12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs 100-TQFP -40 to 85

12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs 100-TQFP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7869IPZT
1141930-ADS7869IPZT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7869IPZT 1141930-ADS7869IPZT
Manufacturer: Texas Instruments Win Source Part Number: 1141930-ADS7869IPZT Packaging: Tray Type: Motor Control Mounting Style: SMD Sampling Rate (Per Second): 1M Data Interface: Serial, Parallel Number of Channels: 12 Resolution (Bits): 12 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: ADS7869 Manufacturer Pack Quantity: 90 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.7V ~ 3.6V, 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1141930-ADS7869IPZT
Packaging: Tray
Type: Motor Control
Mounting Style: SMD
Sampling Rate (Per Second): 1M
Data Interface: Serial, Parallel
Number of Channels: 12
Resolution (Bits): 12 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-TQFP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: ADS7869
Manufacturer Pack Quantity: 90
MSL Level: 4 (72 Hours)
Supply Voltage (V): 2.7V ~ 3.6V, 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ADS7869IPZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ADS7869IPZT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ADS7869IPZT
IC MOTOR CNTRL 12BIT 1M 100TQFP

IC MOTOR CNTRL 12BIT 1M 100TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7869IPZT 1141930-ADS7869IPZT ADS7869IPZT
Product Name ADS7869 12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7869IPZT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Parallel; SPI Serial; Parallel; Serial, Parallel
Package Type TQFP QFP
Screening Level Catalog
Resolution 12 bits
INL 2.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
8 suppliers
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
10BIT Analog-to-Digital Converter IC - 700-ADC10662CIWM - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
5 suppliers
Analog to Digital Converters (ADC) - 296-ADC09SJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers