Texas Instruments Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose AMC1303M0510DWVR

Description
Win Source Part Number: 992036-AMC1303M0510D WVR Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: Isolated Module Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 78k Data Interface: CMOS, Serial Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50929-6,296-5092 9-2,296-50929-1,AMC1 303M0510DWVR-ND Base Product Number: AMC1303
Request a Quote Datasheet
Description
Win Source Part Number: 992036-AMC1303M0510D WVR Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: Isolated Module Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 78k Data Interface: CMOS, Serial Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50929-6,296-5092 9-2,296-50929-1,AMC1 303M0510DWVR-ND Base Product Number: AMC1303
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
992036-AMC1303M0510DWVR
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 992036-AMC1303M0510DWVR
Win Source Part Number: 992036-AMC1303M0510D WVR Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: Isolated Module Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 78k Data Interface: CMOS, Serial Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50929-6,296-5092 9-2,296-50929-1,AMC1 303M0510DWVR-ND Base Product Number: AMC1303

Win Source Part Number: 992036-AMC1303M0510DWVR
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: Isolated Module
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Sampling Rate (Per Second): 78k
Data Interface: CMOS, Serial
Number of Channels: 1
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50929-6,296-50929-2,296-50929-1,AMC1303M0510DWVR-ND
Base Product Number: AMC1303

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1303M0510DWVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC1303M0510DWVR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC1303M0510DWVR
IC ISOLATED MOD 16BIT 78K 8SOIC

IC ISOLATED MOD 16BIT 78K 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 992036-AMC1303M0510DWVR AMC1303M0510DWVR
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; CMOS, Serial
Unlock Full Specs
to access all available technical data