Texas Instruments MSC1210Y3 Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 8k Flash Memory MSC1210Y3PAGR

Description
Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 8k Flash Memory 64-TQFP
Request a Quote Datasheet
Description
Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 8k Flash Memory 64-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSC1210Y3 Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 8k Flash Memory - MSC1210Y3PAGR - Texas Instruments
Dallas, TX, United States
MSC1210Y3 Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 8k Flash Memory
MSC1210Y3PAGR
MSC1210Y3 Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 8k Flash Memory MSC1210Y3PAGR
Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 8k Flash Memory 64-TQFP

Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 8k Flash Memory 64-TQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1210Y3PAGR
208819-MSC1210Y3PAGR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1210Y3PAGR 208819-MSC1210Y3PAGR
Manufacturer: Texas Instruments Win Source Part Number: 208819-MSC1210Y3PAGR Packaging: Reel - TR Mounting: SMD (SMT) Data Interface: Serial, Parallel Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 2.7 V to 5.25 V Sampling Rate: 1k

Manufacturer: Texas Instruments
Win Source Part Number: 208819-MSC1210Y3PAGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Interface: Serial, Parallel
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 2.7 V to 5.25 V
Sampling Rate: 1k

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - MSC1210Y3PAGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
MSC1210Y3PAGR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose MSC1210Y3PAGR
IC ADC/DAC 24BIT 1K 64TQFP

IC ADC/DAC 24BIT 1K 64TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MSC1210Y3PAGR 208819-MSC1210Y3PAGR MSC1210Y3PAGR
Product Name MSC1210Y3 Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 8k Flash Memory Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - MSC1210Y3PAGR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Parallel Serial; Parallel; Serial, Parallel
Package Type TQFP QFP; TQFP; 64-TQFP (10x10) QFP
Resolution 24 bits
Dissipation 4 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit DIP Analog-to-Digital Converter IC - 700-ADC0848BCN - ERSAELECTRONICS PTE. LTD.
Specs
Pins 24
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC082S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1352610-AMC1306M05QDWVRQ1 - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
Sample Rate 78 kSamples/Sec
View Details
2 suppliers
 - ADC083000CIYB - Rochester Electronics
Specs
Interface Type Parallel
Package Type QFP; QFP128
Packing Method Tray
View Details
4 suppliers