The TLC2252M is a dual operational amplifier with rail-to-rail output performance and very low power consumption of 35 µA per channel, designed for battery-powered and portable applications. It operates over a temperature range of -55°C to 125°C and is packaged in a 10-pin CFP (CFP-10) case. The device features a low input bias current of 1 pA typ, 19 nV/√Hz input noise at 1 kHz, and a common-mode input voltage range that includes the negative rail. Input offset voltage is specified up to 1500 µV max at 25°C for the M-grade variant. The amplifier is fully specified for single- and split-supply operation and is qualified for automotive applications, complying with MIL-PRF-38535 requirements.
Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier 10-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-9564001QHA |
| Product Name | TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier |
| Supply Voltage (VS) | 4.4 to 16 volts |
| VOS | 1.5 millivolts |
| Quiescent Current (IQ) | 62.5 microamps |
| CMRR | 70 dB |
| GBW | 0.2000 MHz |