2.5-V 460-KBPS RS-232 Transceiver with IEC 61000-4-2 ESD-Protection 20-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1213178-MAX3318EIDB
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 460Kbps
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: MAX3318E
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.25V ~ 3V
2.5-V 460-KBPS RS-232 Transceiver with IEC 61000-4-2 ESD-Protection 20-SSOP -40 to 85 Product overview: MAX3318EIDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3318EIDB can be used for catalog matching and distributor lookup.
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO20
RS-232 Interface IC 2.5-V 460-KBPS RS-232 Transceiver
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3318EIDB | 1213178-MAX3318EIDB | 710-MAX3318EIDB | MAX3318EIDB | MAX3318EIDB |
| Product Name | MAX3318E 2.5-V 460-KBPS RS-232 Transceiver with IEC 61000-4-2 ESD-Protection | Interface - Interface - Drivers, Receivers, Transceivers - MAX3318EIDB | SSOP Interface Transceiver IC | RS-232 Interface IC | |
| Technology | RS232 | ||||
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 2 # |