The MAX202 is a 5-V dual RS-232 line driver and receiver with ±15-kV ESD protection, designed for interface between asynchronous communication controllers and serial-port connectors. It operates at data rates up to 120 kbit/s and uses a charge pump with four external capacitors to generate RS-232 voltage levels from a single 5-V supply. The device meets TIA/EIA-232-F and ITU v.28 standards and has latch-up performance exceeding 100 mA per JESD78, Class II. The MAX202IDW variant is packaged in a 16-pin SOIC wide package measuring 10.4 mm × 10.3 mm and operates over a temperature range of -40°C to 85°C.
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-SOIC -40 to 85
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16
5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-SOIC -40 to 85 Product overview: MAX202IDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -15 kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -15 kV, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX202IDW can be used for catalog matching and distributor lookup.
LINE DRIV/RCVR, RS232, 120KBPS, SOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
RS-232 Interface IC 5V Dual Line Driver/Receiver
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX202IDW | MAX202IDW | 710-MAX202IDW | 26AJ7477 | MAX202IDW |
| Product Name | MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection | Dual -15 kV SOIC Interface Transceiver IC | Line Driv/rcvr, Rs232, 120Kbps, Soic-16; Device Type Texas Instruments | RS-232 Interface IC | |
| Technology | RS232 | ||||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS |
| # of Rx | 2 # | ||||
| Data Rate | 120 kbps | 120 kbps |