Texas Instruments MAX3318 2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection MAX3318CPWR

Description
2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection 20-TSSOP 0 to 70
Request a Quote
Description
2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection 20-TSSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3318CPWR is a dual-driver, dual-receiver RS-232 transceiver designed for operation at a data rate of 460 kbps. It operates from a single supply voltage ranging from 2.25 V to 3 V and features a low-dropout driver output stage that ensures compatibility with RS-232 standards. The device incorporates advanced electrostatic discharge (ESD) protection, rated at ±15 kV per the Human-Body Model and ±8 kV for both contact and air-gap discharges according to IEC 61000-4-2 standards. This transceiver includes an auto-power-down feature that reduces supply current to 1 OºA when inactive, making it suitable for battery-powered applications. The MAX3318CPWR is available in a 20-pin TSSOP package, facilitating space-efficient designs. It is ideal for use in various applications, including handheld devices, PDAs, and cellular phones, where low power consumption and robust ESD protection are critical.

Datasheet Summary
Powered by GS/AI

The MAX3318CPWR is a dual-driver, dual-receiver RS-232 transceiver designed for operation at a data rate of 460 kbps. It operates from a single supply voltage ranging from 2.25 V to 3 V and features a low-dropout driver output stage that ensures compatibility with RS-232 standards. The device incorporates advanced electrostatic discharge (ESD) protection, rated at ±15 kV per the Human-Body Model and ±8 kV for both contact and air-gap discharges according to IEC 61000-4-2 standards. This transceiver includes an auto-power-down feature that reduces supply current to 1 OºA when inactive, making it suitable for battery-powered applications. The MAX3318CPWR is available in a 20-pin TSSOP package, facilitating space-efficient designs. It is ideal for use in various applications, including handheld devices, PDAs, and cellular phones, where low power consumption and robust ESD protection are critical.

Suppliers

Company
Product
Description
Supplier Links
MAX3318 2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection - MAX3318CPWR - Texas Instruments
Dallas, TX, United States
MAX3318 2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection
MAX3318CPWR
MAX3318 2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection MAX3318CPWR
2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection 20-TSSOP 0 to 70

2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection 20-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
-15 KV TSSOP Interface Transceiver IC
710-MAX3318CPWR
-15 KV TSSOP Interface Transceiver IC 710-MAX3318CPWR
2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection 20-TSSOP 0 to 70 Product overview: MAX3318CPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15 KV, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -15 KV, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3318CPWR can be used for catalog matching and distributor lookup.

2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection 20-TSSOP 0 to 70 Product overview: MAX3318CPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15 KV, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -15 KV, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3318CPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MAX3318CPWR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO20

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO20

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3318CPWR
RS-232 Interface IC MAX3318CPWR
RS-232 Interface IC 2.5V 460-Kbps Transceiver

RS-232 Interface IC 2.5V 460-Kbps Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3318CPWR 710-MAX3318CPWR MAX3318CPWR MAX3318CPWR
Product Name MAX3318 2.5-V 460-Kbps RS-232 Transceiver With +/-15 KV ESD Protection -15 KV TSSOP Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-8961501PA - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
DS9637AQML - 5962-8752401PA - Texas Instruments
Specs
Device Type DS9637AQML
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DS14C237TWMX - Acme Chip Technology Co., Limited
Specs
Technology RS232; RS232
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
DS26C32AMQML CMOS Quad Differential Line Receivers - DS26C32AMW/883 - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
4 suppliers