3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection 28-SOIC 0 to 70
RS-232 Transceiver, 500Kbps, 3-5.5V, 3 Tx/5 Rx, SOIC Product overview: MAX3243ECDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3243ECDW can be used for catalog matching and distributor lookup.
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, PDSO28
RS-232 Interface IC 3-5.5V MultiCh Line Driver/Receiver
RS-232 LINE DRIVER/RECEIVER, 3243; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX3243ECDW | 710-MAX3243ECDW | MAX3243ECDW | MAX3243ECDW | 29AH6481 |
| Product Name | MAX3243E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV IEC ESD Protection | 5.5V SOIC Interface Transceiver IC | RS-232 Interface IC | Rs-232 Line Driver/receiver, 3243; Device Type Texas Instruments | |
| Technology | RS232 | ||||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS |
| # of Rx | 5 # | ||||
| Data Rate | 500 kbps | 500 kbps |