Texas Instruments MAX3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection MAX3243CPWRG4

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection 28-TSSOP 0 to 70
Request a Quote Datasheet
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection 28-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection - MAX3243CPWRG4 - Texas Instruments
Dallas, TX, United States
MAX3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection
MAX3243CPWRG4
MAX3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection MAX3243CPWRG4
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection 28-TSSOP 0 to 70

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection 28-TSSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3243CPWRG4 - 073524-MAX3243CPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3243CPWRG4
073524-MAX3243CPWRG4
Interface - Interface - Drivers, Receivers, Transceivers - MAX3243CPWRG4 073524-MAX3243CPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 073524-MAX3243CPWRG4 Packaging: Tape and Reel Operating Temp Range: 0C to 70C Mounting: Surface Mount Pin Count: 28 Operating Temperature Classification: Commercial Rad Hardened: No Package Type: TSSOP Data Rate: 0.25(kbps) Supply Current: 1(mA) Dual Supply Voltage (Typ): Not Required(V) Power Supply Requirement: Single Dual Supply Voltage (Min): Not Required(V) Single Supply Voltage (Min): 3(V) Single Supply Voltage (Max): 5.5(V) Single Supply Voltage (Typ): 3.3/5(V) Dual Supply Voltage (Max): Not Required(V) Number of Receivers: 5 Data Transmission Topology: Point-to-Point Transmitter Signal Type: Single-Ended Receiver Signal Type: Single-Ended Number of Transmitters: 3 Number of Transceivers: 1

Manufacturer: Texas Instruments
Win Source Part Number: 073524-MAX3243CPWRG4
Packaging: Tape and Reel
Operating Temp Range: 0C to 70C
Mounting: Surface Mount
Pin Count: 28
Operating Temperature Classification: Commercial
Rad Hardened: No
Package Type: TSSOP
Data Rate: 0.25(kbps)
Supply Current: 1(mA)
Dual Supply Voltage (Typ): Not Required(V)
Power Supply Requirement: Single
Dual Supply Voltage (Min): Not Required(V)
Single Supply Voltage (Min): 3(V)
Single Supply Voltage (Max): 5.5(V)
Single Supply Voltage (Typ): 3.3/5(V)
Dual Supply Voltage (Max): Not Required(V)
Number of Receivers: 5
Data Transmission Topology: Point-to-Point
Transmitter Signal Type: Single-Ended
Receiver Signal Type: Single-Ended
Number of Transmitters: 3
Number of Transceivers: 1

Buy Now Datasheet
Singapore, Singapore
5V TSSOP Interface Transceiver IC
710-MAX3243CPWRG4
5V TSSOP Interface Transceiver IC 710-MAX3243CPWRG4
5V RS232 Transceiver IC, 250Kbps, 3-Driver, 5-Receiver, TSSOP Product overview: MAX3243CPWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3243CPWRG4 can be used for catalog matching and distributor lookup.

5V RS232 Transceiver IC, 250Kbps, 3-Driver, 5-Receiver, TSSOP Product overview: MAX3243CPWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3243CPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3243CPWRG4
RS-232 Interface IC MAX3243CPWRG4
RS-232 Interface IC 3-5.5V MultiCh Line Driver/Receiver

RS-232 Interface IC 3-5.5V MultiCh Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3243CPWRG4 073524-MAX3243CPWRG4 710-MAX3243CPWRG4 MAX3243CPWRG4
Product Name MAX3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection Interface - Interface - Drivers, Receivers, Transceivers - MAX3243CPWRG4 5V TSSOP Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Receiver; Transmitter; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS31 Quadruple Differential Line Driver - AM26LS31CDBRE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers
 - 54ABT244W-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
2 suppliers
Quad DIP Interface Transceiver IC - 710-DS1489N - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
View Details
2 suppliers
DS96176 RS-485/RS-422 Differential Bus Transceiver - DS96176CN - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
2 suppliers