The MAX211 is a 5V multichannel RS-232 line driver and receiver with ±15kV ESD protection, featuring four drivers and five receivers for interfacing asynchronous communication controllers with serial ports. It operates at data rates up to 120kbit/s and requires four external 0.1µF capacitors for charge pump operation. The device is available in a 28-pin SSOP package measuring 10.2mm × 7.8mm, and is qualified for operation from 0°C to 70°C. It meets TIA/EIA-232-F and ITU V.28 standards, includes shutdown and enable controls, and exhibits latch-up performance exceeding 100mA per JESD78, Class II.
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 28-SSOP 0 to 70
5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection 28-SSOP 0 to 70 Product overview: MAX211CDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX211CDBR can be used for catalog matching and distributor lookup.
RS-232 Interface IC 5V MultiCh Line Driver/Receiver
IC TRANSCEIVER FULL 4/5 28SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX211CDBR | 710-MAX211CDBR | MAX211CDBR | MAX211CDBR |
| Product Name | MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection | SSOP Interface Transceiver IC | RS-232 Interface IC | Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232; RS232 | ||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 5 # |