Texas Instruments MAX3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection MAX3243CDWR

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection 28-SOIC 0 to 70
Request a Quote Datasheet
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection 28-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection - MAX3243CDWR - Texas Instruments
Dallas, TX, United States
MAX3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection
MAX3243CDWR
MAX3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection MAX3243CDWR
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection 28-SOIC 0 to 70

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection 28-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
-15kV SOIC Interface Transceiver IC
710-MAX3243CDWR
-15kV SOIC Interface Transceiver IC 710-MAX3243CDWR
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection 28-SOIC 0 to 70 Product overview: MAX3243CDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -15kV, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3243CDWR can be used for catalog matching and distributor lookup.

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection 28-SOIC 0 to 70 Product overview: MAX3243CDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -15kV, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3243CDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3243CDWR - 073523-MAX3243CDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3243CDWR
073523-MAX3243CDWR
Interface - Interface - Drivers, Receivers, Transceivers - MAX3243CDWR 073523-MAX3243CDWR
Manufacturer: Texas Instruments Win Source Part Number: 073523-MAX3243CDWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3243EWI+T; MAX3243CDW; MAX3243CDWR; MAX3243IDWRG4; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 073523-MAX3243CDWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3243EWI+T; MAX3243CDW; MAX3243CDWR; MAX3243IDWRG4;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3243CDWR
RS-232 Interface IC MAX3243CDWR
RS-232 Interface IC RS232

RS-232 Interface IC RS232

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3243CDWR 710-MAX3243CDWR 073523-MAX3243CDWR MAX3243CDWR
Product Name MAX3243 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15kV ESD (HBM) Protection -15kV SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MAX3243CDWR RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
GD75232 Multiple RS-232 Drivers And Receivers - GD75232DW - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
5 suppliers
CD74AC541 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD74AC541M96E4 - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details