Enhanced CMOS Quad Differential Line Driver 16-SOIC -40 to 85
CMOS Quad Diff Line Driver DS34LV87TM
CMOS Quad Diff Line Driver DS34LV87TM
CMOS Quad Diff Line Driver DS34LV87TM
Manufacturer: Texas Instruments
Win Source Part Number: 1169317-DS34LV87TM/N
Packaging: Tube
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Family Name: DS34LV87
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): DS34LV87TMX/NOPB;
Introduction Date: January 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Enhanced CMOS Quad Differential Line Driver 16-SOIC -40 to 85 Product overview: DS34LV87TM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS34LV87TM/NOPB can be used for catalog matching and distributor lookup.
IC DRIVER 4/0 16SOIC
RS-422 Interface IC ENHANCED CMOS QUAD DIFF LINE DRVR
LINE DRIVER, QUAD, RS422/485, SMD; Device Type:Line; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS34LV87TM/NOPB | 1000691 | 460645P | 1169317-DS34LV87TM/NOPB | 710-DS34LV87TM/NOPB | DS34LV87TM/NOPB | DS34LV87TM/NOPB | 28AH2522 |
| Product Name | DS34LV87T Enhanced CMOS Quad Differential Line Driver | Line Interface ICs | Line Interface ICs | Interface - Interface - Drivers, Receivers, Transceivers - DS34LV87TM/NOPB | Quad SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-422 Interface IC | Line Driver, Quad, Rs422/485, Smd; Device Type Texas Instruments |
| Device Type | Line / Bus Driver | Line / Bus Driver; Line Driver | Line / Bus Driver; Line Driver | Receiver | Transceiver | Driver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 4 # | 4 # | ||||||
| # of Rx | 0 # | |||||||
| Data Rate | 30000 kbps | 30000 to ? kbps |