Texas Instruments MAX3238 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3238IPWRG4

Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3238 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver - MAX3238IPWRG4 - Texas Instruments
Dallas, TX, United States
MAX3238 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver
MAX3238IPWRG4
MAX3238 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3238IPWRG4
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85

3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3238IPWRG4 - 1213106-MAX3238IPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3238IPWRG4
1213106-MAX3238IPWRG4
Interface - Interface - Drivers, Receivers, Transceivers - MAX3238IPWRG4 1213106-MAX3238IPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1213106-MAX3238IPWRG 4 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Family Name: MAX3238 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): ICL3238EIVZ; ICL3238EIV-T; ICL3238EIV; Introduction Date: June 01, 2005 Country of Origin: Malaysia ,Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1213106-MAX3238IPWRG4
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Family Name: MAX3238
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): ICL3238EIVZ; ICL3238EIV-T; ICL3238EIV;
Introduction Date: June 01, 2005
Country of Origin: Malaysia ,Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TSSOP Interface Transceiver IC - 710-MAX3238IPWRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Interface Transceiver IC
710-MAX3238IPWRG4
TSSOP Interface Transceiver IC 710-MAX3238IPWRG4
3- to 5.5-V multichannel 250kbps RS-232 line driver/receiver with +/-15-kV ESD protection 28-TSSOP -40 to 85 Product overview: MAX3238IPWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3238IPWRG4 can be used for catalog matching and distributor lookup.

3- to 5.5-V multichannel 250kbps RS-232 line driver/receiver with +/-15-kV ESD protection 28-TSSOP -40 to 85 Product overview: MAX3238IPWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3238IPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3238IPWRG4
RS-232 Interface IC MAX3238IPWRG4
RS-232 Interface IC 3-5.5V Multich RS- 232 Line Drvr/Rcvr

RS-232 Interface IC 3-5.5V Multich RS- 232 Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3238IPWRG4 1213106-MAX3238IPWRG4 710-MAX3238IPWRG4 MAX3238IPWRG4
Product Name MAX3238 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver Interface - Interface - Drivers, Receivers, Transceivers - MAX3238IPWRG4 TSSOP Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 3 #
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16834DGVRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers