Texas Instruments MAX3238-Q1 Automotive Catalog 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3238IPWQ1

Description
Automotive Catalog 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
Automotive Catalog 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3238-Q1 Automotive Catalog 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver - MAX3238IPWQ1 - Texas Instruments
Dallas, TX, United States
MAX3238-Q1 Automotive Catalog 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver
MAX3238IPWQ1
MAX3238-Q1 Automotive Catalog 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver MAX3238IPWQ1
Automotive Catalog 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85

Automotive Catalog 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Automotive TSSOP Interface Transceiver IC
710-MAX3238IPWQ1
Automotive TSSOP Interface Transceiver IC 710-MAX3238IPWQ1
Automotive Catalog 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85 Product overview: MAX3238IPWQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3238IPWQ1 can be used for catalog matching and distributor lookup.

Automotive Catalog 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP -40 to 85 Product overview: MAX3238IPWQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3238IPWQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3238IPWQ1 - 073518-MAX3238IPWQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3238IPWQ1
073518-MAX3238IPWQ1
Interface - Interface - Drivers, Receivers, Transceivers - MAX3238IPWQ1 073518-MAX3238IPWQ1
Manufacturer: Texas Instruments Win Source Part Number: 073518-MAX3238IPWQ1 Packaging: Rail/Tube Operating Temp Range: -40C to 85C Mounting: Surface Mount Pin Count: 28 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: TSSOP Data Rate: 0.25(kbps) Supply Current: 2(mA) Dual Supply Voltage (Typ): Not Required(V) Power Supply Requirement: Single Dual Supply Voltage (Min): Not Required(V) Single Supply Voltage (Min): 3(V) Single Supply Voltage (Max): 5.5(V) Single Supply Voltage (Typ): 3.3/5(V) Dual Supply Voltage (Max): Not Required(V) Number of Receivers: 3 Data Transmission Topology: Point-to-Point Transmitter Signal Type: Single-Ended Receiver Signal Type: Single-Ended Number of Transmitters: 5 Number of Transceivers: 1

Manufacturer: Texas Instruments
Win Source Part Number: 073518-MAX3238IPWQ1
Packaging: Rail/Tube
Operating Temp Range: -40C to 85C
Mounting: Surface Mount
Pin Count: 28
Operating Temperature Classification: Industrial
Rad Hardened: No
Package Type: TSSOP
Data Rate: 0.25(kbps)
Supply Current: 2(mA)
Dual Supply Voltage (Typ): Not Required(V)
Power Supply Requirement: Single
Dual Supply Voltage (Min): Not Required(V)
Single Supply Voltage (Min): 3(V)
Single Supply Voltage (Max): 5.5(V)
Single Supply Voltage (Typ): 3.3/5(V)
Dual Supply Voltage (Max): Not Required(V)
Number of Receivers: 3
Data Transmission Topology: Point-to-Point
Transmitter Signal Type: Single-Ended
Receiver Signal Type: Single-Ended
Number of Transmitters: 5
Number of Transceivers: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3238IPWQ1
RS-232 Interface IC MAX3238IPWQ1
RS-232 Interface IC AEC Q100 3 to 5.5V RS 232 Line DR

RS-232 Interface IC AEC Q100 3 to 5.5V RS 232 Line DR

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3238IPWQ1 710-MAX3238IPWQ1 073518-MAX3238IPWQ1 MAX3238IPWQ1
Product Name MAX3238-Q1 Automotive Catalog 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver Automotive TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MAX3238IPWQ1 RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transmitter; Transceiver
Features RoHS RoHS RoHS
# of Rx 3 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS31M Quadruple Differential Line Driver - 5962-7802301MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
Interface - Interface - Drivers, Receivers, Transceivers - DS96173CN - 203441-DS96173CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 10000 kbps
View Details
3 suppliers
AM26LS31 Quadruple Differential Line Driver - AM26LS31CDRE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers
SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VRA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details