Texas Instruments DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver DS14C232TM

Description
Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver - DS14C232TM - Texas Instruments
Dallas, TX, United States
DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver
DS14C232TM
DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver DS14C232TM
Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-SOIC -40 to 85

Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 5V SOIC Interface Transceiver IC
710-DS14C232TM
Dual 5V SOIC Interface Transceiver IC 710-DS14C232TM
5V Dual RS-232 Transceiver, 20Kbps, SOIC, -40 to 85C Product overview: DS14C232TM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C232TM can be used for catalog matching and distributor lookup.

5V Dual RS-232 Transceiver, 20Kbps, SOIC, -40 to 85C Product overview: DS14C232TM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C232TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS14C232TM - 080667-DS14C232TM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS14C232TM
080667-DS14C232TM
Interface - Interface - Drivers, Receivers, Transceivers - DS14C232TM 080667-DS14C232TM
Manufacturer: Texas Instruments Win Source Part Number: 080667-DS14C232TM Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 080667-DS14C232TM
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 400mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS14C232TM - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS14C232TM
Drivers, Receivers, Transceivers DS14C232TM
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS14C232TM 710-DS14C232TM 080667-DS14C232TM DS14C232TM
Product Name DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver Dual 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS14C232TM Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Transceiver Transceiver; Transceiver
# of Rx 2 #
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PDIP,SOIC SOIC SOIC; 16-SOIC SOIC; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

DS36C278 Low Power Multipoint TIA/EIA-485 Transceiver - DS36C278TMX - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
4 suppliers
Interface Transceiver IC - 710-DS14C89ATN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type Tube
View Details
3 suppliers
DS9638QML RS-422 Dual High Speed Differential Line Driver - 5962-8754601PA - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details