Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection 16-SO -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 009667-AM26LV31EINSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): MAX3033EEUE+T; AM26LV31INSRE4; AM26LV31INSRG4; AM26LV31EINSR;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection 16-SO -40 to 85 Product overview: AM26LV31EINSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV31EINSR can be used for catalog matching and distributor lookup.
IC DRIVER 4/0 16SO
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26LV31EINSR | 009667-AM26LV31EINSR | 710-AM26LV31EINSR | AM26LV31EINSR |
| Product Name | AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection | Interface - Interface - Drivers, Receivers, Transceivers - AM26LV31EINSR | Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Device Type | Line / Bus Driver | Receiver | Transceiver | Driver |
| Features | RoHS | RoHS | ||
| # of Tx | 4 # | |||
| # of Rx | 0 # | |||
| Data Rate | 32000 kbps | 32000 kbps |